EN
  • EN
  • DE

MAX759CPD

Part No MAX759CPD
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description -5V,-12V,-15V, and Adjustable Inverting Current-Mode PWM Regulators | IC REG BCK BST ADJ 300MA 14DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Function Step-Up/Step-Down
Output Configuration Negative
Topology Buck-Boost
Output Type Adjustable
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 11V
Min/Fixed Output Voltage 0V
Maximum Output Voltage -15V
Output Current 300mA
Switching Frequency 185kHz
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number MAX759
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214942-MAX759CPD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX759CPD CAD Model

Description

Product Overview: MAX759CPD from Maxim Integrated

The MAX759CPD is a versatile and efficient DC-DC converter chip designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This innovative product is specifically engineered to convert higher voltage sources to lower voltages, making it ideal for a wide range of applications, including portable devices, telecommunications, and computing systems.

Key Features

  • Adjustable Output Voltage: The MAX759CPD allows for an adjustable output voltage, giving designers the flexibility to use the same component in multiple applications with different voltage requirements.
  • High Efficiency: With its high efficiency, the MAX759CPD ensures minimal power loss during the voltage conversion process, which is crucial for battery-powered devices where energy conservation is key.
  • Compact Design: The chip's small footprint makes it an excellent choice for space-constrained applications, allowing for more compact and portable end products.
  • Step-Down Operation: The device operates as a step-down (buck) converter, which means it reduces a higher input voltage to a lower output voltage, suitable for a variety of electronics that require a regulated power supply.

Applications

The MAX759CPD is used in a multitude of electronic devices where efficient power conversion is necessary. Its ability to provide a stable and adjustable output voltage makes it particularly useful in:

  • Battery-powered devices such as smartphones, tablets, and laptops
  • Portable medical equipment
  • Telecommunications systems like wireless base stations and networking gear
  • Industrial controls and automation systems

Technical Specifications

  • Input Voltage Range: The device can handle a wide range of input voltages, accommodating various power sources.
  • Package Type: The MAX759CPD is available in a 14-pin PDIP package, which is suitable for through-hole mounting, simplifying the assembly process.
  • Operating Temperature: It is designed to operate within a specified temperature range, ensuring reliability and performance under varying environmental conditions.

In conclusion, the MAX759CPD from Maxim Integrated is a highly functional and reliable DC-DC converter that offers designers a combination of efficiency, flexibility, and compactness, making it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Lowest to $7.1684
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972
Texas Instruments
AUTOMOTIVE 4 PHASE DC/DC / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-VFQFN Exposed Pad
Lowest to $4.4812
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768
Microchip Technology
I2C CONFIGURABLE INTEGRATED POWE / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 53-PowerBFQFN Module
Lowest to $4.8262
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567
Analog Devices Inc.
IC REG BOOST 5V 1.5A 8DFN
Lowest to $5.6650

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess