EN
  • EN
  • DE

MAX762ESA+

Part No MAX762ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 1.7V to 16.5V Step Up Single-Out 5V to 16.5V/15V 0.15A 8-Pin SOIC N / IC REG BOOST ADJ/15V 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 2V
Voltage Input MAX 16.5V
Output Voltage 5V (15V)
Output Voltage MAX 16.5V
Output Current 1.5A (Switch)
Frequency - Switching 300kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 787016-MAX762ESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX762
Introduction Date November 01, 1993
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX762ESA+ CAD Model

Description

Product Overview: MAX762ESA+ from Maxim Integrated

The MAX762ESA+ is a high-efficiency, voltage-mode, step-up DC-DC converter designed by Maxim Integrated to meet the needs of a wide range of applications. This compact and powerful component is capable of delivering a fixed or adjustable output voltage from a lower voltage input, making it an ideal solution for battery-powered devices, portable electronics, and other systems requiring efficient power management.

Key Features

  • High Efficiency: The MAX762ESA+ offers high conversion efficiency, which can reach up to 94%. This ensures minimal power loss during the voltage step-up process, making the device suitable for power-sensitive applications.
  • Adjustable Output Voltage: Users can set the output voltage from 1.25V to a maximum determined by the input voltage, allowing for flexibility in various circuit designs.
  • Fixed 5V Output Option: For applications requiring a standard 5V output, the MAX762ESA+ provides a fixed 5V output option, simplifying the design process.
  • Wide Input Voltage Range: The device operates with an input voltage range from 2.0V to 16.5V, accommodating multiple power sources including single-cell batteries.
  • Low Quiescent Current: It features a low quiescent current of 110µA, which is ideal for battery-operated devices where power conservation is crucial.
  • Compact SO-8 Package: The MAX762ESA+ comes in a small-outline package (SO-8), which is perfect for space-constrained applications.

Applications

The versatility of the MAX762ESA+ makes it suitable for a variety of applications, including but not limited to:

  • LCD Bias Supplies
  • Portable Computers
  • Portable Instruments
  • Handheld Devices
  • GPS Devices

Reliability and Protection

The MAX762ESA+ is equipped with several protective features to ensure reliable operation under different conditions. It includes thermal overload protection, which safeguards the device against excessive temperatures, and a current limit feature that prevents damage from overcurrent conditions. Furthermore, the device's soft-start feature minimizes inrush current during startup, contributing to the overall longevity of the system it is integrated into.

With its high efficiency, wide input voltage range, and compact size, the MAX762ESA+ from Maxim Integrated is an excellent choice for designers looking to enhance the performance and battery life of their portable and space-constrained applications.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess