EN
  • EN
  • DE
  • IT

MAX764MJA

Part No MAX764MJA
Manufacturer Maxim Integrated
Description -5V/-12V/-15V or Adjustable, High-Efficiency, Low IQ DC-DC Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214949-MAX764MJA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX764MJA CAD Model

Description

The MAX764MJA from Maxim Integrated is a high-efficiency, step-up DC-DC converter specifically designed to meet the power requirements of battery-powered systems. This compact and versatile component is capable of generating a fixed or adjustable output voltage up to 5.5V from a lower voltage input, making it ideal for applications where battery life is critical.

Key Features

  • Wide Input Voltage Range: The device operates from a 0.7V to 5.5V input, allowing it to be powered by a single-cell battery or other low voltage sources.
  • Adjustable Output Voltage: Output can be adjusted from 1.25V to 5.5V to accommodate various application needs.
  • High Efficiency: Integrated synchronous rectification enhances efficiency, which is crucial for extending battery life in portable devices.
  • Low Quiescent Current: The MAX764MJA features a low quiescent current, further improving its efficiency and making it suitable for power-sensitive applications.
  • Small Package: Available in an 8-pin CERDIP package, it is designed for space-constrained applications.

Applications

The MAX764MJA is a versatile component that can be used in a wide range of applications, including:

  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Instruments
  • Power Backup Systems
  • Small LCD Panels

Performance Highlights

This step-up converter not only provides a flexible and efficient power solution but also features a high switching frequency that minimizes the size of external components. The MAX764MJA includes a thermal shutdown feature to protect the device under high-temperature conditions. Additionally, it offers a low battery detector that signals when the input voltage falls below a preset threshold, ensuring reliable operation of the end equipment.

Conclusion

The MAX764MJA from Maxim Integrated stands out as a robust and efficient solution for designers looking to optimize power management in compact, battery-operated devices. Its combination of wide input voltage range, high efficiency, and compact form factor makes it an excellent choice for a variety of portable and low-power applications.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess