The MAX765ESA+T from Maxim Integrated is a highly efficient, compact, and versatile step-up DC-DC converter designed to deliver a stable and adjustable output voltage from a lower voltage input. This component is particularly suitable for battery-powered devices, portable electronics, and applications requiring a small footprint power solution.
Key Features
- Adjustable Output Voltage: The output voltage of the MAX765ESA+T can be adjusted to meet the specific requirements of your application, providing great flexibility in design.
- High Efficiency: With its high-efficiency conversion, this DC-DC converter minimizes power loss, making it ideal for extending battery life in portable devices.
- Low Quiescent Current: It features a low quiescent current, which further enhances its suitability for battery-powered applications by reducing standby power consumption.
- Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating various power sources and fluctuating input conditions.
- Compact SO-8 Package: The MAX765ESA+T comes in a small-outline SO-8 package, making it easy to integrate into space-constrained designs without sacrificing performance.
- Thermal Overload Protection: Built-in thermal overload protection ensures that the device operates within safe temperature limits, preventing damage from overheating.
Applications
This versatile converter can be used in a wide range of applications, including but not limited to:
- Portable Consumer Electronics
- Handheld Instruments
- Battery-Powered Devices
- Power Backup Systems
Technical Specifications
- Part Number: MAX765ESA+T
- Package Type: SO-8
- Minimum Input Voltage: 2V
- Maximum Input Voltage: 16.5V
- Output Voltage (Adjustable Range): Up to 17V
- Switching Frequency: 300kHz
In conclusion, the MAX765ESA+T step-up DC-DC converter from Maxim Integrated represents a reliable and efficient solution for a multitude of power conversion needs, offering designers a mix of performance, flexibility, and compactness.