EN
  • EN
  • DE

TDF5140AP/C1,112

Part No TDF5140AP/C1,112
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 18DIP / Brushless DC Motor Controller Automotive 18-Pin PDIP Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface Parallel
Technology Bipolar
Applications General
Output Current 800mA
Operating Supply Voltage 4 V ~ 18 V
Voltage - Load 1.7 V ~ 20 V
Operating Temperature Range -30°C ~ 70°C (TA)
Mounting Style Through Hole
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-DIP
Win Source Part Number 796630-TDF5140AP/C1,112
Popularity Medium
Supply and Demand Status Limited
Family Name TDF5140
Introduction Date March 01, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDF5140AP/C1,112 CAD Model

Description

The TDF5140AP/C1,112 is a high-performance stepper motor driver designed and manufactured by NXP Semiconductors, a trusted name in the industry. This integrated circuit (IC) is engineered to provide precise control of stepper motors in a wide array of applications, including but not limited to, automotive, industrial, and consumer electronics.

Key Features

  • Integrated Dual Full-Bridge Drivers: The TDF5140AP/C1,112 includes two full-bridge drivers capable of driving a bipolar stepper motor or two DC motors.
  • High Voltage and Current Rating: With an operating voltage range of 4.5V to 18V and output current up to 1.0A per channel, this IC can handle a broad spectrum of stepper motors.
  • Low RDS(on): The low on-resistance of the output transistors ensures higher efficiency and lower heat dissipation.
  • Multiple Decay Modes: Users can select from fast, slow, and mixed decay modes, providing flexibility to optimize motor performance.
  • Thermal Shutdown: The IC includes a thermal shutdown feature that protects the device from overheating, enhancing its reliability and lifespan.
  • Cross-Conduction Protection: This safety feature prevents simultaneous conduction that could lead to device failure.

Applications

The TDF5140AP/C1,112 is suitable for a variety of applications where precise motor control is required. It is commonly used in:

  • Office Automation (printers, scanners, copiers)
  • Consumer Electronics (camera systems, gaming consoles)
  • Automotive Systems (headlight positioning, HVAC control)
  • Industrial Equipment (CNC machines, robotic arms)

Quality and Support

NXP's commitment to quality ensures that the TDF5140AP/C1,112 meets stringent industry standards for performance and reliability. Customers can also rely on NXP's global support network for assistance with design, implementation, and troubleshooting.

Ordering Information

The TDF5140AP/C1,112 is supplied in a PowerSO-20 package, providing a compact solution for space-constrained applications. It is available for order under the part number TDF5140AP/C1,112, ensuring you receive the genuine product directly from NXP or its authorized distributors.

You May Also Be Interested in

Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.6008

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1206 $63.6180
70+ $1.7394 $121.7580
105+ $1.6851 $176.9355
145+ $1.6309 $236.4805
185+ $1.5766 $291.6710
250+ $1.4137 $353.4250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess