EN
  • EN
  • DE

MAX7705EUE+T

Part No MAX7705EUE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706467-MAX7705EUE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7705EUE+T CAD Model

Description

The Maxim Integrated MAX7705EUE+T is a highly precise, low-power voltage monitor designed to ensure the reliable operation of microprocessors (µPs) and digital systems. This compact device offers a quintessential solution for system monitoring, particularly in applications where accurate voltage threshold detection is critical.

Key Features

  • Multiple Voltage Thresholds: The MAX7705EUE+T can detect overvoltage and undervoltage conditions across a wide range of predefined thresholds, making it versatile for various system requirements.
  • Low Power Consumption: With its design focus on energy efficiency, this voltage monitor is ideal for battery-powered and portable devices, helping to extend operational life.
  • High Accuracy: The device provides a precision monitoring system, ensuring that voltage thresholds are detected with high accuracy for improved system stability and performance.
  • Compact Package: Available in a 16-pin TSSOP (Thin Shrink Small Outline Package), the MAX7705EUE+T is suitable for space-constrained applications.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, making it suitable for industrial and automotive environments.

Applications

The MAX7705EUE+T is adept for a variety of applications including:

  • Microprocessor systems
  • Computers and servers
  • Portable/battery-powered equipment
  • Industrial controllers
  • Automotive systems

Technical Specifications

The technical specifications of the MAX7705EUE+T include:

  • Supply Voltage Range: 2.7V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Reset Timeout Delay: Adjustable via external capacitor
  • Package: 16-pin TSSOP

With its robust feature set and Maxim Integrated's reputation for high-quality electronic components, the MAX7705EUE+T is a reliable and efficient choice for system voltage monitoring needs.

You May Also Be Interested in

U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess