EN
  • EN
  • DE

MAX77601AEWJ+T

Part No MAX77601AEWJ+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706472-MAX77601AEWJ+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX77601AEWJ+T CAD Model

Description

Maxim Integrated MAX77601AEWJ+T Power Management IC

The Maxim Integrated MAX77601AEWJ+T is a sophisticated power management integrated circuit (PMIC) designed for space-constrained and power-sensitive applications. This highly integrated solution is perfect for devices such as wearables, fitness trackers, smartwatches, and other portable electronics that require efficient power management to extend battery life and optimize performance.

At the heart of the MAX77601AEWJ+T is a versatile configuration of power regulators and controllers. It features three high-efficiency, step-down, buck regulators, and an additional linear regulator, providing a multi-channel power supply in a single chip. This integration reduces the need for multiple external components, saving on both board space and cost.

The buck regulators are capable of delivering up to 600mA, 400mA, and 400mA respectively, with input voltages ranging from 2.7V to 3.6V. This allows for flexible power solutions tailored to the specific needs of the application. The linear regulator provides an additional 150mA, suitable for powering always-on components or low-power peripherals.

One of the key features of the MAX77601AEWJ+T is its high efficiency, which is critical for battery-operated devices. The PMIC is designed to maximize battery life by minimizing power losses through features like automatic pulse-frequency modulation (PFM) and pulse-width modulation (PWM) control. This ensures that the power supply adapts to the load conditions, reducing power consumption when the demand is low.

Furthermore, the MAX77601AEWJ+T offers a high degree of programmability and control. It includes an I2C-compatible interface that allows for dynamic voltage scaling, power sequencing, and fault monitoring, providing designers with the flexibility to customize their power management scheme according to the application's requirements.

The PMIC comes in a compact 2.26mm x 1.67mm, 30-bump WLP (Wafer-Level Package), which is ideal for wearable technology and other applications where space is at a premium. The MAX77601AEWJ+T operates over the -40°C to +85°C temperature range, ensuring reliable performance across various environments.

In summary, the Maxim Integrated MAX77601AEWJ+T is a feature-rich, highly-integrated PMIC that offers a comprehensive power management solution for portable and wearable devices, balancing efficiency, flexibility, and compactness to meet the stringent demands of modern electronics.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $115.3672

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess