EN
  • EN
  • DE

MAX77660AEWV+T

Part No MAX77660AEWV+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CTRLR INV PWM 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Part Status Obsolete (End Of Life)
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809475-MAX77660AEWV+T
Ultra Librarian 3D Model Ultra Librarian MAX77660AEWV+T CAD Model

Description

Maxim Integrated MAX77660AEWV+T Power Management IC

The MAX77660AEWV+T from Maxim Integrated is a high-performance power management integrated circuit (PMIC) designed to provide a comprehensive power solution for portable and wearable devices. This compact, efficient, and versatile IC is engineered to meet the stringent power requirements of modern, battery-powered electronics, ensuring long battery life and reliable operation.

Key Features

  • Integrated Power Solution: The MAX77660AEWV+T combines a highly efficient switch-mode power supply (SMPS), linear regulators, and a battery charger, making it a one-stop solution for powering complex multi-rail systems.
  • Multiple Output Rails: It offers multiple output rails with high accuracy, which are configurable through I2C-compatible serial interface, allowing precise control over the power delivery to various subsystems.
  • Low Quiescent Current: Designed with power conservation in mind, it features a low quiescent current that minimizes standby power consumption, thus extending battery life in portable applications.
  • Flexible Charging Options: The built-in battery charger supports a wide range of battery chemistries and is capable of handling various charging profiles, ensuring safe and efficient charging cycles.
  • Compact Package: The PMIC comes in a small, space-saving package, making it ideal for compact devices where board space is at a premium.
  • Protection Features: It includes a suite of protection features such as over-voltage, over-current, over-temperature, and short-circuit protection, enhancing the safety and durability of the end application.

Applications

The MAX77660AEWV+T is suitable for a wide range of portable applications, including but not limited to:

  • Smartwatches and fitness trackers
  • Bluetooth headphones and earbuds
  • Portable medical devices
  • Internet of Things (IoT) devices

With its robust feature set and compact design, the Maxim Integrated MAX77660AEWV+T PMIC is an excellent choice for designers looking to optimize the power management system of their next-generation portable devices. Its integration of multiple power components into a single chip not only saves space but also simplifies the design process, allowing for quicker time-to-market and enhanced system reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 665 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess