EN
  • EN
  • DE

MAX777CSA+T

Part No MAX777CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706491-MAX777CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX777CSA+T CAD Model

Description

Maxim Integrated MAX777CSA+T Voltage Regulator

The MAX777CSA+T from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous output current up to 150mA. This precision voltage regulator is an ideal solution for portable electronic devices where extended battery life is crucial. Its compact size and high reliability make it perfect for space-constrained applications such as PDAs, cellular phones, and wireless communication devices.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is a common requirement for many digital circuits, ensuring compatibility with a wide range of components.
  • Low Dropout Voltage: With a low dropout voltage of typically 165mV at full load, the MAX777CSA+T is highly efficient, minimizing power loss and heat generation.
  • High Accuracy: The output voltage is precise, with an accuracy of ±1%, ensuring reliable operation of sensitive electronic circuits.
  • Low Quiescent Current: The quiescent current is as low as 5µA in shutdown mode, contributing to the conservation of battery life in portable applications.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device from damage due to excessive power dissipation or high ambient temperatures.
  • Short-Circuit Protection: The MAX777CSA+T also features short-circuit protection, adding an extra layer of security against circuit faults.

Package and Availability

The MAX777CSA+T comes in a compact 8-pin SOIC package, making it easy to integrate into a variety of circuit designs without taking up significant board space. The device is available in tape and reel packaging, facilitating efficient assembly for mass production. Maxim Integrated's commitment to quality ensures that each unit meets rigorous standards for performance and reliability.

Applications

With its combination of features, the MAX777CSA+T is well-suited for a range of applications, including:

  • Portable and battery-powered devices
  • Handheld communication equipment
  • Power management for PDAs and smartphones
  • Portable media players and GPS devices

Maxim Integrated's MAX777CSA+T voltage regulator is a reliable and efficient solution for designers looking to optimize power management in their next-generation electronic devices.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess