EN
  • EN
  • DE

MAX77812EWB+T

Part No MAX77812EWB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 20A QD 64WLP / Buck Switching Regulator IC Positive Adjustable 0.25V 4 Output 20A 64-WFBGA, WLBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 4
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.25V
Voltage - Output (Max) 1.525V
Current - Output 20A
Frequency - Switching 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-WFBGA, WLBGA
Supplier Device Package 64-WLP (3.41x3.37)
Base Product Number MAX77812
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352887-MAX77812EWB+T
Ultra Librarian 3D Model Ultra Librarian MAX77812EWB+T CAD Model

Description

The MAX77812EWB+T is a high-performance, quad-phase, buck converter with integrated MOSFETs, designed and manufactured by Maxim Integrated. This voltage regulator is engineered to deliver a high level of efficiency and performance, making it an ideal choice for powering the latest multi-core processors and system-on-chips (SoCs) in compact and power-sensitive applications such as smartphones, tablets, and other portable electronic devices.

With its advanced features, the MAX77812EWB+T offers a versatile solution for power management challenges. It operates over a wide input voltage range and provides a programmable output voltage, ensuring compatibility with a variety of power sources and load requirements. The device supports a high switching frequency that enables the use of small external components, resulting in a compact power supply solution with reduced board space requirements.

The quad-phase configuration of the MAX77812EWB+T not only enhances the power delivery but also improves the thermal performance by evenly distributing the heat load. This leads to improved reliability and longevity of the device under various operating conditions. Additionally, the regulator features advanced control algorithms that optimize efficiency across the entire load range, thereby extending battery life in portable applications.

Key features of the MAX77812EWB+T include:

  • Integrated quad-phase buck converter
  • High-efficiency operation with integrated MOSFETs
  • Wide input voltage range suitable for various applications
  • Programmable output voltage for enhanced versatility
  • High switching frequency for compact external components
  • Improved thermal performance and reliability
  • Advanced control algorithms for optimized efficiency

The MAX77812EWB+T is available in a WLP package, which is not only space-efficient but also offers excellent thermal conductivity. The device's performance is complemented by a comprehensive suite of protection features, including over-current protection, over-temperature protection, and under-voltage lockout, ensuring the safety and stability of the end application.

For designers looking for a robust, efficient, and space-saving power management solution, the MAX77812EWB+T from Maxim Integrated stands out as a top contender, providing the necessary performance and features to meet the demanding requirements of today's high-performance electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0455 $52.5915
31+ $3.3194 $102.9014
47+ $3.2156 $151.1332
65+ $3.1119 $202.2735
84+ $3.0082 $252.6888
112+ $2.6970 $302.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,290 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess