EN
  • EN
  • DE

MAX77818EWZ+T

Part No MAX77818EWZ+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC REG CTRLR INV PWM 72WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Current, Over Voltage
Charge Current - Max 3A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 72-WLP (3.9x3.6)
Win Source Part Number 1071152-MAX77818EWZ+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX77818EWZ+T CAD Model

Description

Maxim Integrated's MAX77818EWZ+T: A High-Efficiency Power Management IC

The MAX77818EWZ+T from Maxim Integrated is a versatile and powerful Power Management Integrated Circuit (PMIC) designed to cater to the demanding power requirements of modern portable electronics. This tiny but mighty component is engineered to deliver high efficiency and performance while maintaining a compact footprint, making it an ideal choice for space-constrained applications.

At the heart of the MAX77818EWZ+T lies a sophisticated power management system that includes a 3-phase, 3-buck, 1-boost, and 1-LDO (Low Dropout Regulator) configuration. This arrangement allows the PMIC to provide a comprehensive power solution for systems that require multiple regulated voltages. Its high-efficiency buck converters are capable of supplying up to 3A of output current, ensuring that even the most power-hungry components receive a steady and reliable power supply.

The PMIC also features a programmable boost regulator that can provide an adjustable output voltage, which is perfect for driving LEDs or other peripherals requiring a higher voltage than the system supply. Additionally, the integrated LDO can be used for noise-sensitive analog circuits, providing a clean and stable voltage output.

Maxim Integrated has designed the MAX77818EWZ+T with advanced power-saving features, including automatic pulse-frequency modulation (PFM) and pulse-width modulation (PWM) control. This adaptive switching technology allows the PMIC to optimize efficiency across various load conditions, thereby conserving battery life in portable devices.

The device is also equipped with a range of protective features, such as over-current protection, over-voltage protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the end application. The MAX77818EWZ+T comes in a compact WLP package, which is highly suitable for mobile phones, tablets, action cameras, and other portable electronics that demand minimal space usage without compromising on power capabilities.

In summary, the MAX77818EWZ+T PMIC from Maxim Integrated is a high-performance, feature-rich power management solution that offers designers the flexibility and efficiency required for the next generation of portable electronics.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7494 $58.4964
15+ $7.9995 $119.9925
23+ $7.7489 $178.2247
31+ $7.4994 $232.4814
40+ $7.2499 $289.9960
54+ $6.4992 $350.9568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess