EN
  • EN
  • DE

MAX77932BEWO+T

Part No MAX77932BEWO+T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Power Management Specialised - PMIC Switched Capacitor Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965438-MAX77932BEWO+T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX77932BEWO+T CAD Model

Description

Maxim Integrated's MAX77932BEWO+T: High-Efficiency, Compact Power Solution

The MAX77932BEWO+T is a state-of-the-art power management IC from Maxim Integrated, designed to deliver high efficiency in a compact package. This versatile component is an ideal solution for portable devices where space is at a premium, and power efficiency is crucial. Its advanced architecture ensures minimal power loss and maximized battery life, making it a top choice for engineers and designers working on the latest consumer electronics.

Key Features

  • High Efficiency: The MAX77932BEWO+T boasts an exceptional efficiency rate, which is critical for prolonging battery life in portable applications.
  • Compact Design: Its small form factor makes it perfect for space-constrained devices such as smartphones, wearables, and IoT gadgets.
  • Integrated Functionality: This chip includes multiple features that reduce the need for external components, further saving space and cost.
  • Adaptive Voltage Scaling: It supports adaptive voltage scaling, a technique that dynamically adjusts power supply levels to match processing loads, thereby reducing energy consumption.
  • Thermal Management: The device includes built-in thermal protection features to safeguard against overheating, ensuring reliable operation under various conditions.

Applications

The MAX77932BEWO+T is suitable for a wide range of applications, particularly where efficiency and size are critical. These include:

  • Smartphones and tablets
  • Wearable technology
  • Portable gaming devices
  • Wireless headphones and earbuds
  • IoT devices

Technical Specifications

At the heart of the MAX77932BEWO+T's technical prowess are its specifications that cater to demanding power requirements:

  • Input Voltage Range: Optimized for modern battery technologies
  • Output Voltage Accuracy: Ensures stable operation of the powered device
  • High Switching Frequency: Allows for smaller external components, further reducing the overall solution size
  • Package: Available in a lead-free, RoHS-compliant package that meets environmental standards

In conclusion, Maxim Integrated's MAX77932BEWO+T is a high-performance, efficient, and space-saving power management solution that meets the demands of today's portable electronics. Its combination of efficiency, compact design, and integrated features makes it a compelling choice for designers looking to optimize their power architectures.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 334,498 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess