EN
  • EN
  • DE

MAX791

Part No MAX791
Manufacturer Maxim Integrated
Description Microprocessor Supervisory Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214988-MAX791
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX791 CAD Model

Description

Introducing the MAX791 - High-Precision Voltage Monitor from Maxim Integrated

The MAX791 is a state-of-the-art voltage monitor designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This compact and efficient device is engineered to ensure the reliability and stability of your power supplies by providing precise voltage monitoring solutions.

At the core of the MAX791 is its ability to monitor undervoltage and overvoltage conditions. With a precision voltage threshold accuracy of ±1.5%, it ensures that your systems are operating within their specified voltage ranges, thus safeguarding sensitive electronic components from potential damage caused by voltage anomalies.

Key Features of the MAX791:

  • High Accuracy: The device boasts an impressive threshold accuracy of ±1.5%, enabling precise monitoring and control of power supply voltages.
  • Dual Voltage Monitoring: The MAX791 is capable of monitoring both positive and negative power supplies, providing a versatile solution for a variety of applications.
  • Adjustable Voltage Threshold: Users can set the undervoltage and overvoltage thresholds through external resistors, allowing for customization to meet specific system requirements.
  • Low Power Consumption: Designed with energy efficiency in mind, the MAX791 operates with minimal power consumption, making it ideal for portable and battery-powered devices.
  • Compact Package: Available in a small 8-pin SO package, the device saves valuable board space and is well-suited for space-constrained applications.
  • Wide Operating Temperature Range: It operates reliably over a broad temperature range, making it suitable for industrial and automotive environments.

The MAX791 also comes with a manual reset input, providing users with the ability to trigger a reset manually. This feature is particularly useful for system testing and debugging. Additionally, the monitor's built-in hysteresis helps prevent false triggering, ensuring stable operation even under fluctuating voltage conditions.

Whether you are designing power management systems for computers, servers, or telecommunications equipment, the MAX791 from Maxim Integrated offers a reliable and precise solution for voltage monitoring. Its combination of accuracy, versatility, and compact design makes it an excellent choice for engineers looking to enhance the safety and performance of their electronic systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess