EN
  • EN
  • DE

ST72F324BJ2B6

Part No ST72F324BJ2B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 5V RANGE 8-BIT MCU WITH 8 TO 32K FLASH/ROM, 10-BIT ADC, 4 TIMERS, SPI, SCI INTERFACE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tube
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage 3.8 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 42-SDIP (0.600", 15.24mm)
Win Source Part Number 1260400-ST72F324BJ2B6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ST72F324BJ2
Introduction Date October 16, 2007
ECCN 3A001
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ST72F324BJ2B6 CAD Model

Description

The ST72F324BJ2B6 is a versatile and high-performance microcontroller from STMicroelectronics, designed to cater to a wide array of applications requiring efficient control and processing capabilities. This microcontroller is part of the ST7 family, which is renowned for its robust architecture, low power consumption, and cost-effectiveness, making it a preferred choice for both industrial and consumer product developers.

Key Features

  • Core: The ST72F324BJ2B6 is equipped with an 8-bit CPU core, offering a perfect balance between processing power and energy efficiency. This makes it suitable for applications where power conservation is crucial without compromising performance.
  • Memory: It comes with 32K bytes of program memory (Flash) and 1K bytes of RAM, providing ample space for complex applications and data storage.
  • Clock Speed: The microcontroller operates at a maximum clock speed of 8 MHz, ensuring swift execution of instructions and smooth operation of the embedded system.
  • I/O Ports: With 24 multifunctional I/O ports, this microcontroller offers flexibility in interfacing with various external devices, sensors, and actuators.
  • Peripherals: It includes a range of integrated peripherals such as an 8-channel, 10-bit A/D converter, two 16-bit timers, a synchronous serial communication interface (SPI), and an I2C interface, enhancing its versatility in various applications.
  • Supply Voltage: The device operates within a supply voltage range of 3.0 to 5.5 volts, accommodating different power supply specifications and ensuring compatibility with both 3.3V and 5V systems.
  • Temperature Range: The ST72F324BJ2B6 is designed to perform reliably within an industrial temperature range of -40°C to 85°C, making it robust enough to withstand harsh operating conditions.

Applications

The ST72F324BJ2B6 microcontroller is ideal for a multitude of applications, including but not limited to automotive control systems, home appliances, personal electronics, and industrial automation. Its rich set of features and peripherals enable developers to create sophisticated and reliable systems with reduced development time and cost.

About STMicroelectronics

STMicroelectronics is a global semiconductor leader, delivering intelligent and energy-efficient products and solutions that power electronics at the heart of everyday life. ST's products are found everywhere today, and together with customers, they are enabling smarter driving, smarter factories, cities and homes, along with the next generation of mobile and Internet of Things devices.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess