EN
  • EN
  • DE

MAX792SCSE

Part No MAX792SCSE
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Microprocessor and Non-Volatile Memory Supervisory Circuits | IC MPU SPRVSRY CIRC 2.91V 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 2.91V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX792
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214992-MAX792SCSE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX792SCSE CAD Model

Description

The MAX792SCSE from Maxim Integrated is a precision voltage monitor designed to maintain system integrity by monitoring power supplies in digital systems. This integrated circuit is particularly useful in applications where reliable operation is critical and where power supply fluctuations need to be detected and managed promptly.

Key Features:

  • Voltage Accuracy: The device boasts a high precision voltage threshold, ensuring accurate monitoring of the power supply levels.
  • Reset Timeout: It features an adjustable reset timeout period which can be set by the user based on the system requirements, providing flexibility in application.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX792SCSE consumes minimal power, making it ideal for battery-operated devices.
  • Supply Voltage Range: It supports a wide range of supply voltages, accommodating various types of digital systems and applications.
  • Form Factor: Available in a compact SOIC package, the product is suitable for space-constrained applications.

Applications:

  • Computers and Servers
  • Embedded Systems
  • Telecommunication Systems
  • Industrial Equipment
  • Portable/Battery-Powered Devices

The MAX792SCSE is designed to trigger a reset signal to the microprocessor when it detects that the voltage has fallen below a certain threshold, ensuring that the system has enough time to save data and perform a safe shutdown if necessary. This feature helps to prevent data corruption and system failures that can occur due to unexpected power dips or outages.

With its robust feature set and reliable performance, the MAX792SCSE from Maxim Integrated is an essential component for designers looking to enhance the stability and resilience of their digital systems. Its precision voltage monitoring capabilities provide peace of mind in maintaining the integrity of critical applications and devices.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0180 $64.1440
18+ $6.5789 $118.4202
28+ $6.3733 $178.4524
38+ $6.1677 $234.3726
49+ $5.9621 $292.1429
65+ $5.3453 $347.4445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess