EN
  • EN
  • DE

TPS2224DBR

Part No TPS2224DBR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description DUAL-SLOT PC CARD POWER SWITCHES FOR SERIAL PCMCIA CONTROLLERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Switch Type PCMCIA Switch
Number of Outputs 4
Output Configuration High Side
Interface Serial
Voltage - Load 3.3V, 5V, 12V
Current - Output (Maximum) 1A
Rds On (Typ) 95 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 1272205-TPS2224DBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2224
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TPS2224DBR CAD Model

Description

The TPS2224DBR is a high-performance, dual-slot, Power Interface Switch designed by the renowned semiconductor company, Texas Instruments. This advanced integrated circuit is specifically tailored to manage power distribution within systems that accommodate multiple PC Cards, such as laptop computers, docking stations, and other compact electronic devices that utilize PC Card slots.

Key Features

  • Dual-Slot Configuration: The TPS2224DBR is capable of independently controlling two PC Card slots, making it a versatile solution for systems with multiple expansion card requirements.
  • Current Limiting: This device offers built-in current limiting to protect the system from overcurrent conditions, ensuring safe operation and longevity of the electronic components.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the TPS2224DBR prevents overheating, thereby maintaining the integrity and reliability of the system.
  • Short-Circuit Protection: The switch is equipped with short-circuit protection, which safeguards both the power interface switch and the attached devices from potential damage caused by short circuits.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the switch from operating at dangerously low voltages, which could otherwise lead to erratic system behavior or damage.

Technical Specifications

  • Package: The TPS2224DBR comes in a SSOP (Shrink Small Outline Package) form factor, which is known for its compact size and high-density pin count.
  • Input Voltage Range: It operates over a wide input voltage range, accommodating the varying voltages typically found in PC Card applications.
  • High Efficiency: The device is designed for high efficiency, minimizing power loss and ensuring optimal performance of the system.

Applications

The TPS2224DBR is an ideal power management solution for a variety of applications. It is commonly used in portable devices where efficient power distribution is critical. Its ability to independently manage power for dual PC Card slots makes it particularly well-suited for devices requiring expandability and flexibility.

With its robust protection features and efficient operation, the TPS2224DBR from Texas Instruments stands out as a reliable and essential component for managing power in sophisticated electronic systems.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0005 $51.0085
41+ $2.4619 $100.9379
63+ $2.3850 $150.2550
87+ $2.3080 $200.7960
113+ $2.2311 $252.1143
150+ $2.0003 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess