EN
  • EN
  • DE

M74HC139M1R

Part No M74HC139M1R
Manufacturer STMicroelectronics
Description M54HC138F1R M74HC138M1R M74HC138B1R M74HC138C1R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1211088-M74HC139M1R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian M74HC139M1R CAD Model

Description

STMicroelectronics M74HC139M1R Dual 2-to-4 Line Decoder/Demultiplexer

The M74HC139M1R from STMicroelectronics is a high-speed CMOS dual 2-to-4 line decoder/demultiplexer integrated circuit, designed to be used in a wide range of digital applications. This device is part of the HC family, which means it has the capability to operate at the same speed as LS-TTL while maintaining the CMOS low power dissipation.

The M74HC139M1R features two individual 2-to-4 decoders in a single package. Each section accepts a two-bit binary weighted address on input pins A0 and A1 and, when enabled, provides four mutually exclusive active LOW outputs (O0 to O3). The two sections can be used independently or connected in various ways to provide a range of decoding options.

One of the key attributes of this device is its high noise immunity, which is a characteristic of CMOS devices. This makes it suitable for use in environments that are prone to electrical noise, ensuring reliable operation of the digital circuits it is part of. Additionally, the M74HC139M1R has a wide operating voltage range from 2V to 6V, making it versatile for use in systems that operate at different voltage levels.

Each decoder has an active LOW enable input (E), which can be used to control the decoding function. When the enable input is HIGH, all outputs of the decoder are forced to the HIGH state. This feature allows for the effective disabling of the device when it is not in use, which can help to conserve power in battery-operated systems.

The M74HC139M1R comes in a compact SOP-16 package, which is beneficial for space-constrained applications. It is also characterized for operation from -55°C to +125°C, ensuring functionality across a broad range of temperature conditions, making it suitable for industrial and automotive applications where temperature extremes are common.

Whether you're designing consumer electronics, communication devices, or complex computing systems, the M74HC139M1R provides a reliable solution for your decoding needs with its combination of speed, low power consumption, and robustness against noise.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess