EN
  • EN
  • DE

MAX806068324

Part No MAX806068324
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706560-MAX806068324
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX806068324 CAD Model

Description

Introducing the MAX806068324 Power Management IC by Maxim Integrated

The MAX806068324 is a state-of-the-art power management integrated circuit (PMIC) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This advanced component is engineered to provide reliable and efficient power management solutions for a wide range of electronic applications, particularly those requiring compact and energy-efficient designs.

Key Features:

  • High Integration: The MAX806068324 integrates multiple power management functions into a single chip, reducing the number of external components required and simplifying the power supply design.
  • Versatile Power Regulation: Equipped with multiple output voltage rails, it supports various power needs for both digital and analog circuits, ensuring compatibility with a broad spectrum of devices.
  • Advanced Power Saving: With its high-efficiency architecture, the PMIC maximizes battery life in portable applications, making it ideal for mobile devices, wearables, and IoT products.
  • Programmable Output: Users can program the output voltage levels to match specific requirements, providing flexibility and precision in power delivery.
  • Thermal Management: The device includes thermal protection features that prevent overheating, ensuring reliable operation under varying conditions.
  • Compact Footprint: The small form factor of the MAX806068324 allows for integration into space-constrained designs without compromising performance.

Applications:

The versatile nature of the MAX806068324 makes it suitable for a multitude of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Wearable Technology
  • Internet of Things (IoT) Devices
  • Medical Monitoring Equipment

By choosing the MAX806068324, designers can trust in Maxim Integrated's reputation for delivering high-quality, reliable, and efficient power management solutions. Whether it's for consumer electronics or specialized industrial applications, the MAX806068324 stands as a testament to Maxim Integrated's commitment to innovation and excellence in the field of power management technology.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A TSOT23-5
Lowest to $1.2393
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $6.3556
Maxim Integrated
Lowest to $6.5292
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC REG LDO 2.84V/ADJ SOT23-5
Lowest to $2.6715
Maxim Integrated
Lowest to $115.3672

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess