EN
  • EN
  • DE

MAX809L-4.63

Part No MAX809L-4.63
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706581-MAX809L-4.63
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX809L-4.63 CAD Model

Description

Maxim Integrated MAX809L-4.63 Voltage Monitor

The MAX809L-4.63 is a precision voltage monitor designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and efficient device is specifically tailored to provide a reliable monitoring solution for systems that require a stable and accurate voltage threshold. The MAX809L-4.63 is engineered to safeguard sensitive electronic components by triggering a reset signal whenever the monitored voltage falls below a predefined threshold, ensuring the proper operation of microprocessors, microcontrollers, and other digital systems.

Key Features

  • Precision Voltage Monitoring: The MAX809L-4.63 offers precise monitoring of voltages with a factory-set threshold of 4.63 volts, ideal for 5V-powered systems.
  • Low Power Consumption: With its low power consumption, the device is an excellent choice for power-sensitive applications.
  • Manual Reset Capability: The inclusion of a manual reset input allows for an external trigger to reset the system, providing additional control to the user.
  • Reset Timeout: The device features an internally fixed delay time after which the reset signal is deactivated, ensuring system stability during power-up or transient conditions.
  • Compact SOT23 Packaging: Housed in a small SOT23 package, the MAX809L-4.63 is suitable for high-density PCB designs, saving valuable board space.

Applications

The MAX809L-4.63 is versatile and can be integrated into a wide range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Industrial Controllers
  • Automotive Systems

Reliability and Support

Maxim Integrated stands behind the reliability of the MAX809L-4.63 with rigorous testing and quality assurance processes. Customers can also take advantage of Maxim's comprehensive technical support to integrate the voltage monitor seamlessly into their designs.

Overall, the MAX809L-4.63 from Maxim Integrated is a robust and reliable solution for voltage monitoring, providing the necessary protection and stability for advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess