EN
  • EN
  • DE

MAX819LEUA+

Part No MAX819LEUA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8UMAX  /  Supervisor 1 Channel 8-uMAX/uSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Type Battery Backup Circuit
Number of Voltages Monitored 1
Voltage - Threshold 4.65V
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX819
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MAX819LEUA+,MAXMAXMAX819LEUA+
Standard Package 50
Win Source Part Number 1075770-MAX819LEUA+
Ultra Librarian 3D Model Ultra Librarian MAX819LEUA+ CAD Model

Description

Maxim Integrated's MAX819LEUA+ Microprocessor Reset Circuit

The MAX819LEUA+ is a highly efficient microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in µP and digital systems. It provides a significant level of protection by ensuring that the µP boots up in a predictable state, even in the event of a power failure or brownout condition. This component is an essential tool for maintaining system reliability and preventing potential data loss or corruption.

Encased in a compact 8-pin µMAX package, the MAX819LEUA+ offers a range of features that make it an ideal choice for portable devices, computers, controllers, and other sophisticated electronic systems. One of the key functions of this device is to assert a reset signal to the µP whenever the VCC supply voltage declines below the preset threshold, keeping the reset active for a minimum of 140ms after VCC has risen above the reset threshold. This ensures that the µP has ample time to initialize and enter a stable operating condition.

The MAX819LEUA+ boasts a factory-trimmed reset threshold, which is set for a 4.65V reset threshold voltage, suitable for 5V-powered systems. Additionally, the device includes a manual reset input that allows for a system reset to be triggered with an external push-button or logic signal, providing an extra layer of control.

Another impressive feature of this supervisory circuit is its low supply current of only 17µA (typical), which makes it highly energy-efficient and a perfect match for battery-operated devices where power conservation is critical. The MAX819LEUA+ also supports a wide operating temperature range from -40°C to +85°C, making it versatile for various environmental conditions.

Overall, the Maxim Integrated MAX819LEUA+ is a reliable and indispensable component for ensuring the stable operation of microprocessor-based systems. Its combination of reset threshold accuracy, low power consumption, and additional control features make it a top choice for engineers looking to enhance system integrity and prevent unexpected failures.

You May Also Be Interested in

Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess