EN
  • EN
  • DE

MAX8213

Part No MAX8213
Manufacturer Maxim Integrated
Description Five Universal Voltage Monitors - Complete Microprocessor Voltage Monitoring
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1215087-MAX8213
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8213 CAD Model

Description

Maxim Integrated MAX8213 Microprocessor Voltage Monitors

The Maxim Integrated MAX8213 is a specialized electronic component designed for monitoring power supplies in microprocessor systems. This compact device is engineered to ensure that the microprocessor always operates at optimal power levels, providing a crucial safeguard against power-related failures and ensuring system stability.

Key Features:

  • High Precision Monitoring: The MAX8213 monitors the power supply voltage with high accuracy, ensuring that the microprocessor is not exposed to harmful levels that could cause malfunction or damage.
  • Adjustable Voltage Threshold: Users can set the voltage threshold according to their specific requirements, providing flexibility and customization for various system designs.
  • Low Power Consumption: Designed to be energy efficient, the MAX8213 consumes minimal power, which is essential for battery-powered or energy-sensitive applications.
  • Active-Low Reset: The device features an active-low reset output that remains asserted until the monitored voltage exceeds the threshold, plus a specified time delay. This ensures a stable system reset upon power-up or during a brown-out condition.
  • Fail-Safe Operation: In the event of power supply irregularities, the MAX8213 provides a fail-safe response, triggering a system reset to prevent unpredictable behavior.
  • Compact Package: Available in small packaging options, the MAX8213 can fit into tight spaces on a PCB, making it ideal for space-constrained applications.

Applications:

The MAX8213 is versatile and can be used in a wide range of applications that require reliable voltage monitoring, including:

  • Microprocessor systems
  • Computers and servers
  • Embedded systems
  • Portable/battery-powered devices
  • Industrial control systems

With its robust feature set and dependable performance, the Maxim Integrated MAX8213 is an essential component for designers looking to enhance the reliability and stability of their microprocessor-based systems.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess