EN
  • EN
  • DE

MAX8216ESD+T

Part No MAX8216ESD+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.579V/13.235V/-10.59V/-13.235V/-4.415V -15V/-5V/5V/15V 14-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Lead Free Lead Free
Max Operating Temperature 85 °C
Max Power Dissipation 667 mW
Max Supply Current 250 µA
Max Supply Voltage 11 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.85 V
Mount Surface Mount
Number of Pins 14
Number of Voltages Monitored 5
Operating Supply Current 250 µA
Overvoltage Threshold -4.482 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Reset Timeout 20 µs
RoHS Compliant
Threshold Voltage 15 V
Type Multi-Voltage Supervisor
Undervoltage Threshold -4.348 V
Watchdog Timer No
Win Source Part Number 1216800-MAX8216ESD+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8216ESD+T CAD Model

Description

Maxim Integrated's MAX8216ESD+T Voltage Monitor

The MAX8216ESD+T from Maxim Integrated is a microprocessor (μP) supervisory circuit designed to monitor power supplies in μP and digital systems. It provides a precise, low-power method for monitoring multiple power-supply voltages. This high-quality component is essential for systems that require a reliable operation over a wide range of supply conditions.

This voltage monitor is capable of keeping a watchful eye on the system's health, ensuring that all the connected components are operating within their specified voltage ranges. The MAX8216ESD+T is particularly adept at providing a warning when a power supply falls out of its acceptable range, and it can also monitor a power-fail comparator that signals when the VCC supply voltage drops below a preset threshold.

One of the key features of the MAX8216ESD+T is its versatility. It can monitor +5V, +12V, and -12V power supplies without any external components, making it an ideal choice for systems that need to keep their component count low. Additionally, it offers a separate watchdog output that can be used to reset a μP if it fails to strobe within a preset timeout period.

The MAX8216ESD+T comes in a compact SOP (Small Outline Package), specifically the 14-pin variant, marked with the suffix 'ESD'. This package is suitable for surface-mount technology (SMT), which aligns with the modern trend of miniaturization in electronic design. The 'T' at the end of the product name indicates that this component is provided in tape and reel packaging, which is convenient for automated manufacturing processes.

With its low power consumption and high accuracy, the MAX8216ESD+T is an excellent choice for critical systems in industries such as telecommunications, networking, and computing where consistent performance and reliability are paramount. By integrating this voltage monitor into your design, you can ensure that your system is protected against unexpected power anomalies, thereby enhancing the overall stability and longevity of your product.

Whether you are designing a new system or upgrading an existing one, the MAX8216ESD+T from Maxim Integrated offers the performance and reliability you need to maintain system integrity under varying power conditions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3029 $61.2116
8+ $12.5562 $100.4496
13+ $12.1638 $158.1294
17+ $11.7715 $200.1155
22+ $11.3791 $250.3402
30+ $10.2019 $306.0570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess