EN
  • EN
  • DE

MAX840CSA+T

Part No MAX840CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706712-MAX840CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX840CSA+T CAD Model

Description

The MAX840CSA+T from Maxim Integrated is a high-efficiency, low-voltage, step-up DC-DC converter designed to provide a reliable power solution for battery-powered devices. This compact and versatile component is ideal for applications requiring a regulated power supply from a lower voltage source, such as single-cell alkaline, NiCd, NiMH, or lithium-ion batteries.

The MAX840CSA+T operates over a wide input voltage range of 0.7V to 5.5V, making it an excellent choice for devices that need to maintain stable operation as the battery voltage declines. With an adjustable output voltage range from 2.7V to 5.5V, this converter can be configured to meet the specific requirements of various circuits and applications.

The device features a high switching frequency of up to 500kHz, which allows for the use of small, low-cost inductors and capacitors, resulting in a compact power supply design. Additionally, the MAX840CSA+T is equipped with a low quiescent current, contributing to extended battery life in portable devices.

The MAX840CSA+T also incorporates several protective features to ensure safe and reliable operation. These include thermal shutdown, which prevents the device from overheating, and a current limit to protect the circuit from excessive input currents. Furthermore, the device has a logic-controlled shutdown mode that reduces the supply current to less than 1µA, further conserving battery life when the device is not in active use.

Packaged in an 8-pin SOIC format, the MAX840CSA+T is suitable for automated assembly processes, and its surface-mount package makes it a space-saving solution for modern electronic devices. Whether used in handheld computers, medical instruments, or wireless communication devices, the MAX840CSA+T provides a reliable and efficient power conversion that designers can trust.

Maxim Integrated's commitment to quality ensures that the MAX840CSA+T meets the stringent requirements of the electronics industry, making it a smart choice for your next design project.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess