EN
  • EN
  • DE

MAX840ESA+

Part No MAX840ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC BIAS GAASFET REG 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Charge Pump, Cellular Telephone Transmitter
Voltage - Input 2.5 V to 10 V
Number of Outputs 1
Output Voltage -2V, -0.5 V to -9.4 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 123081-MAX840ESA+
Ultra Librarian 3D Model Ultra Librarian MAX840ESA+ CAD Model

Description

Maxim Integrated MAX840ESA+ Voltage Converter

The MAX840ESA+ from Maxim Integrated is a highly efficient, compact, and versatile voltage converter designed to meet the needs of a wide array of applications. This device is part of Maxim's extensive range of power management integrated circuits, known for their reliability and performance.

The MAX840ESA+ is a monolithic, charge-pump voltage converter that can invert, double, or divide the input voltage, which makes it exceptionally suitable for applications that require a flexible power supply solution. It operates with an input voltage range of 1.5V to 5.5V, making it ideal for battery-powered devices as well as for higher voltage systems.

One of the key features of this voltage converter is its high power efficiency, which is essential for portable and battery-operated devices where power conservation is critical. With a no-load quiescent current of just 110µA, the MAX840ESA+ ensures minimal battery drain when the device is in standby mode.

The converter comes in a space-saving 8-pin SOIC package, which is beneficial for designers working with limited PCB space. Its small footprint does not compromise its performance, as it can deliver a switch current of up to 25mA with a typical switching frequency of 12kHz. This makes it an excellent choice for small, handheld devices.

Additional features of the MAX840ESA+ include a low operating current and a thermal overload protection mechanism that safeguards the device and the system it powers from damage due to excessive heat. The converter also has a built-in oscillator, eliminating the need for external frequency-setting components, which simplifies the design and reduces the bill of materials.

The versatility of the MAX840ESA+ makes it suitable for a variety of applications, including but not limited to memory backup circuits, negative voltage generators in single-supply systems, and isolated RS-232 power supplies. With Maxim Integrated's reputation for quality, the MAX840ESA+ is a reliable choice for engineers and designers looking for a robust voltage conversion solution.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4758 $73.4274
5+ $20.0827 $100.4135
8+ $19.4552 $155.6416
11+ $18.8276 $207.1036
14+ $18.2000 $254.8000
19+ $16.3172 $310.0268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess