EN
  • EN
  • DE

MAX844ESA+

Part No MAX844ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC BIAS GAASFET REG 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Charge Pump, Cellular Telephone Transmitter
Voltage - Input 2.5 V to 10 V
Number of Outputs 1
Output Voltage -2V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071298-MAX844ESA+
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX844ESA+ CAD Model

Description

Maxim Integrated MAX844ESA+ Charge Pump Voltage Converter

The MAX844ESA+ from Maxim Integrated is a versatile and efficient charge pump voltage converter designed to provide a reliable power solution for a wide range of applications. This integrated circuit (IC) is capable of generating either positive or negative regulated voltages, making it an ideal choice for applications that require a dual supply from a single input voltage.

The MAX844ESA+ operates with an input voltage range of 1.5V to 5.5V, allowing it to accommodate various power sources, including standard battery voltages. The device is particularly well-suited for portable, battery-powered electronics where power efficiency and extended battery life are critical.

One of the standout features of the MAX844ESA+ is its ability to provide a regulated output voltage with a high level of accuracy. The output voltage is selectable via an external resistor divider, giving designers the flexibility to set the desired voltage level for their specific application needs. Additionally, the converter can deliver output currents up to 25mA, making it suitable for powering small to medium-sized loads.

The MAX844ESA+ comes in a compact 8-pin SOIC package, which is ideal for space-constrained designs. The small footprint of the device ensures that it can be easily integrated into PCB layouts without taking up excessive board space. Furthermore, its low quiescent current contributes to the overall power efficiency of the system, helping to minimize the power consumption when the device is in standby mode.

For safety and reliability, the MAX844ESA+ incorporates thermal overload protection, which prevents damage to the IC under extreme operating conditions. The device also features a low-battery detector, which can signal the system when the input voltage falls below a predefined threshold, thus ensuring proper function and longevity of the end product.

In summary, the Maxim Integrated MAX844ESA+ is a high-performance charge pump voltage converter that offers designers a compact, efficient, and flexible power management solution. Its ability to generate both positive and negative voltages, combined with its low power consumption and protective features, makes it an excellent choice for a myriad of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess