EN
  • EN
  • DE

MAX849ESE-T

Part No MAX849ESE-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DC-DC CONV LN HP 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Converter, RF Data Links
Voltage - Input 0.7 V to 5.5 V
Number of Outputs 1
Output Voltage 3.3V, 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 207569-MAX849ESE-T
Ultra Librarian 3D Model Ultra Librarian MAX849ESE-T CAD Model

Description

Maxim Integrated MAX849ESE-T High-Efficiency, Low-Noise, Step-Up DC-DC Converters

The MAX849ESE-T from Maxim Integrated is a high-performance, step-up DC-DC converter designed to provide a compact and efficient solution for a wide range of applications. This device is particularly well-suited for battery-powered equipment, where maximizing battery life is crucial. The MAX849ESE-T operates from a low input voltage of 0.7V, making it ideal for single-cell or dual-cell battery systems.

With its high switching frequency of up to 500kHz, the MAX849ESE-T allows for the use of small, low-cost inductors and capacitors, resulting in a space-saving power supply design. This high frequency also contributes to a low-noise output, which is essential for sensitive RF and analog circuits. The converter features a high efficiency of up to 87%, minimizing heat generation and further extending battery life.

The MAX849ESE-T is equipped with a range of safety and convenience features. It includes a low-battery detector to signal when the battery voltage falls below a preset threshold, ensuring reliable operation of the powered device. Additionally, it has a logic-controlled shutdown mode, which reduces the supply current to a mere 1µA, providing significant power savings when the device is not in active use.

Available in a 16-pin narrow SO package, the MAX849ESE-T is designed to be easy to integrate into existing designs. Its small footprint and surface-mount package make it an excellent choice for portable applications where space is at a premium, such as handheld medical devices, portable media players, and wireless communication devices.

With its robust feature set and high efficiency, the MAX849ESE-T is a standout solution for designers looking to optimize their power management systems. Maxim Integrated's commitment to quality ensures that the MAX849ESE-T provides reliable and consistent performance, making it a trusted choice for your power supply needs.

You May Also Be Interested in

Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.0665 $96.1330
3+ $39.4386 $118.3158
5+ $38.2062 $191.0310
7+ $36.9739 $258.8173
9+ $35.7415 $321.6735
11+ $32.0443 $352.4873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess