EN
  • EN
  • DE

MAX8528EUDHP

Part No MAX8528EUDHP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706765-MAX8528EUDHP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8528EUDHP CAD Model

Description

The MAX8528EUDHP from Maxim Integrated is a high-performance, precision voltage regulator designed to meet the stringent requirements of complex electronic systems. This advanced component ensures a stable and reliable power supply, making it an ideal choice for applications in telecommunications, networking, and industrial markets.

Key Features

  • High Accuracy: The MAX8528EUDHP provides excellent regulation with a high degree of accuracy, ensuring that the output voltage remains stable under various conditions.
  • Low Dropout: With its low dropout voltage, this device can continue to provide a regulated output even when the input-to-output differential is minimal, making it highly efficient for systems with tight power budgets.
  • Thermal Protection: The device includes built-in thermal protection to safeguard against overheating, thereby enhancing system reliability and longevity.
  • Adjustable Output: Users can adjust the output voltage to meet specific requirements, offering flexibility across different applications and use cases.
  • Fast Transient Response: The MAX8528EUDHP is designed to respond quickly to changes in load, ensuring stable performance even during rapid shifts in power demand.

Applications

The versatility of the MAX8528EUDHP makes it suitable for a wide range of applications, including:

  • Server and Storage Systems
  • Networking Equipment
  • Telecommunication Infrastructure
  • Industrial Control Systems
  • High-Performance Computing

Product Specifications

The MAX8528EUDHP is packaged in a compact 14-TSSOP form factor, allowing for easy integration into various circuit designs. It operates over a broad temperature range, ensuring performance in diverse environmental conditions. The device's specifications include:

  • Input Voltage Range: Specified by the manufacturer
  • Output Voltage Range: Adjustable based on application requirements
  • Output Current: Specified by the manufacturer
  • Package Type: 14-TSSOP
  • Operating Temperature Range: Specified by the manufacturer

For detailed technical specifications, please refer to the MAX8528EUDHP datasheet provided by Maxim Integrated.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess