EN
  • EN
  • DE

2SC4669

Part No 2SC4669
Manufacturer Shindengen
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 40V 10A 3-Pin(2+Tab) Case E-Pack
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 14533-2SC4669
Popularity Low
Supply and Demand Status Balance
Family Name 2SC4669
Introduction Date March 16, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC4669 CAD Model

Description

Overview

The 2SC4669 transistor is a highly efficient NPN type component tailored for various amplification and switching tasks. Known for its durability and performance, this transistor stands out in applications that require fast switching and load handling capabilities.

Features and Benefits

  • Superior Gain: Offers excellent gain characteristics, enhancing the performance of signal amplification circuits.
  • Optimized Switching Speed: Rapid switching speeds make it ideal for high-frequency applications.
  • Low Collector-Emitter Saturation Voltage: Increases efficiency and reduces power loss in the circuit.
  • Efficient Thermal Management: The design allows effective dissipation of heat, ensuring reliability over extended use.

Applications

  • Switching Applications: Suitable for use in switching regulators and other power circuits demanding quick response.
  • Signal Amplifiers: Particularly useful in RF and audio signal amplification where clarity and power are essential.
  • LED Drivers: Can be used in circuits driving high-power LEDs efficiently.
  • Robotic Controls: Applicable in control circuits where precise operation is required.

Additional Details

The 2SC4669 is often selected for its versatility in handling both low and high power applications. Its ability to perform under rigorous conditions without compromising on speed or efficiency makes it a preferred option for advanced circuit designs. The low power consumption characterizes energy-sensitive applications, and it remains consistent under diverse environmental conditions. Overall, the 2SC4669 offers superior performance for engineers seeking reliability and high efficiency.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0704 $60.1408
5+ $24.6731 $123.3655
8+ $23.9027 $191.2216
10+ $23.1312 $231.3120
13+ $22.3608 $290.6904
18+ $20.0473 $360.8514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess