EN
  • EN
  • DE

MAX8559ETAAA+T

Part No MAX8559ETAAA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V3.3V 0.3A/0.3A 8-Pin TDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 1 %
Contact Plating Tin
Dropout Voltage 60 mV
Evaluation Kit Yes
Input Bias Current 180 µA
Lead Free Yes
Max Input Voltage 6.5 V
Maximum Operating Temperature 85 °C
Max Power Dissipation 379 mW
Min Current Limit 310 mA
Min Input Voltage 2.5 V
Min Operating Temperature -40 °C
Mount Surface Mount
Noise 32
Number of Outputs 2
Number of Pins 8
Number of Regulators 2
Output Current 300 mA
Output Type Fixed
Output Voltage 3.3 V
Packaging Tape & Reel
Polarity Positive
Quiescent Current 180 µA
Radiation Hardening No
Reference Voltage 1.25 V
RoHS Compliant
Watchdog Timer No
Win Source Part Number 1075782-MAX8559ETAAA+T
Categories PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX8559ETAAA+T CAD Model

Description

The MAX8559ETAAA+T from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous 2A load current. This voltage regulator is an ideal solution for space-constrained applications due to its small package size and high level of integration. It operates over a wide input voltage range and provides excellent transient response and output accuracy, making it suitable for powering sensitive analog and digital circuits.

Key Features:

  • High Output Current: Capable of delivering up to 2A of continuous load current, this regulator can power a wide range of devices.
  • Wide Input Voltage Range: With an input voltage range from 2.5V to 6V, the MAX8559ETAAA+T can accommodate various power sources and systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.5V to 5V, allowing for versatile use in different applications.
  • Excellent Load and Line Regulation: Maintains a stable output voltage despite changes in load or input voltage, ensuring reliable performance for sensitive electronics.
  • Thermal and Short-Circuit Protection: Built-in safety features protect the device and the system from damage due to overheating or short-circuit conditions.
  • Low Dropout Voltage: The low dropout voltage minimizes power loss and improves efficiency, especially when the input voltage is close to the output voltage.
  • Fast Transient Response: Quickly responds to changes in load, which is critical for maintaining voltage stability in dynamic systems.
  • Compact Package: Available in a small, lead-free TDFN package, making it suitable for portable and space-constrained applications.

Applications:

The MAX8559ETAAA+T is versatile and can be used in a variety of applications, including:

  • Notebook Computers
  • Portable Electronics
  • Networking Equipment
  • Graphics Cards
  • Set-Top Boxes
  • Other Industrial and Consumer Applications

In conclusion, the Maxim Integrated MAX8559ETAAA+T voltage regulator is a reliable and efficient solution for applications requiring a high-current, adjustable output voltage with excellent regulation and protection features.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess