EN
  • EN
  • DE
  • IT

MAX8596ZETA+

Part No MAX8596ZETA+
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description LED Driver 8 Segment 8-Pin TDFN EP / IC LED DRVR RGLTR DIM 25MA 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Cut Strip
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 2.6V
Voltage Supply MAX 5.5V
Voltage - Output 32V
Output Current per Channel 25mA
Frequency 1MHz
Dimming Analog, PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-TDFN-EP (3x3)
Win Source Part Number 787088-MAX8596ZETA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8596ZETA+
Introduction Date August 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX8596ZETA+ CAD Model

Description

Maxim Integrated MAX8596ZETA+ Overview

The MAX8596ZETA+ is a high-performance, step-down DC-DC converter from Maxim Integrated, designed to deliver efficiency, precision, and reliability for a wide range of applications. This advanced power management integrated circuit (PMIC) is ideal for portable devices, networking equipment, and other systems requiring efficient voltage regulation.

Key Features

  • High Efficiency: The MAX8596ZETA+ provides excellent power conversion efficiency, which is crucial for extending battery life in portable devices.
  • Adjustable Output Voltage: It offers an adjustable output voltage range, allowing designers to tailor the output to meet the specific needs of their application.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard the system against excessive temperature rise.
  • Low Quiescent Current: Its low quiescent current minimizes standby power consumption, further enhancing battery life in portable applications.
  • Compact Package: The MAX8596ZETA+ comes in a small, thermally efficient package, making it suitable for space-constrained designs.

Technical Specifications

  • Input Voltage Range: The device supports a wide input voltage range, accommodating various power sources.
  • Switching Frequency: A high switching frequency reduces the size of external components, such as inductors and capacitors, enabling a more compact overall design.
  • Maximum Output Current: It is capable of delivering a robust output current, ensuring sufficient power for demanding applications.

Applications

The MAX8596ZETA+ is versatile and can be used in multiple applications, including:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Industrial control systems
  • Point-of-load power supplies

With its combination of features and performance, the MAX8596ZETA+ from Maxim Integrated is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

815
Adafruit Industries LLC
EVAL BOARD 16CH 12BIT PWM
Lowest to $0.0763
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED SUPPLY CC BUCK 2-32V 1A 6SMD
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5690 $67.8110
45+ $2.9287 $131.7915
69+ $2.8368 $195.7392
95+ $2.7450 $260.7750
122+ $2.6532 $323.6904
164+ $2.3789 $390.1396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess