EN
  • EN
  • DE

MAX8600

Part No MAX8600
Manufacturer Maxim Integrated
Description Single-/Dual-Input 1-Cell Li+ Chargers with OVP Protection and Programmable Charge Timer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215153-MAX8600
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8600 CAD Model

Description

The MAX8600 from Maxim Integrated is an innovative solution designed to power high-brightness white LEDs with efficiency and precision. This advanced driver is ideal for portable applications where power efficiency and compactness are paramount. With its ability to drive up to six white LEDs in series, the MAX8600 is perfect for small-screen LCD backlighting in devices such as smartphones, digital cameras, and handheld gaming consoles.

Key Features

  • High Efficiency: The MAX8600 operates with a high efficiency of up to 92%, minimizing power loss and extending battery life in portable devices.
  • Series LED Drive: Capable of driving up to six white LEDs in series, ensuring uniform brightness and simplifying design.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 5.5V, it is versatile and can be powered by a variety of power sources.
  • Adjustable Brightness: The LED current, and thus the brightness, can be adjusted through a PWM input or a DC voltage, providing flexibility for different lighting requirements.
  • Small Footprint: Available in a compact, 3mm x 3mm, 14-pin TDFN package or a 14-pin TSSOP package, it saves valuable board space.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device and LEDs are protected from overheating.

Applications

  • Mobile Phones
  • PDAs and Handheld Computers
  • Digital Cameras
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Receivers

With the MAX8600, Maxim Integrated provides a highly-efficient, space-saving solution for the latest portable electronics. Its ability to deliver consistent, controlled lighting with minimal power consumption makes it an excellent choice for designers looking to enhance the visual experience of their products while maintaining the longevity of the device's battery life.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7990 $74.3970
6+ $20.3488 $122.0928
9+ $19.7124 $177.4116
13+ $19.0760 $247.9880
16+ $18.4407 $295.0512
21+ $16.5327 $347.1867
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess