EN
  • EN
  • DE

MAX8611ETM+TG05

Part No MAX8611ETM+TG05
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215114-MAX8611ETM+TG05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8611ETM+TG05 CAD Model

Description

Maxim Integrated MAX8611ETM+TG05 Precision Optical Heart-Rate Monitor and Pulse Oximeter

The MAX8611ETM+TG05 from Maxim Integrated is a state-of-the-art integrated optical sensor designed for the precise measurement of heart rate and blood oxygen saturation (SpO2) levels. This advanced sensor module is ideal for wearable health and fitness applications, such as smartwatches, fitness bands, and other portable medical devices where accuracy and power efficiency are critical.

At the core of the MAX8611ETM+TG05 is Maxim Integrated's proprietary optical sensor technology, which utilizes a combination of LEDs and photodiodes to detect the absorption of light through the user's skin. By analyzing the changes in light absorption caused by the pulsing of blood through the capillaries, the sensor can accurately measure the user's heart rate and calculate the SpO2 levels.

The sensor is equipped with a high dynamic range and operates on a very low power budget, which is essential for battery-operated devices. It supports multiple LED wavelengths, allowing for flexible design options and the ability to work with various skin types and conditions. The sensor's advanced algorithms compensate for motion artifacts and varying skin perfusion to deliver reliable and robust measurements.

One of the key features of the MAX8611ETM+TG05 is its ease of integration into existing designs. The compact module comes in a 20-pin TQFN package with a 4mm x 4mm footprint, making it one of the smallest solutions available in the market. It also includes an I2C-compatible interface for communication with microcontrollers, which simplifies the system design and speeds up the development process.

The MAX8611ETM+TG05 is fully specified over the -40°C to +85°C temperature range, ensuring reliable performance in a wide range of environments. Maxim Integrated provides comprehensive technical support, including reference designs and application notes, to assist designers in implementing the sensor into their products.

With its combination of precision, power efficiency, and compact size, the MAX8611ETM+TG05 from Maxim Integrated is an excellent choice for developers looking to incorporate heart rate and SpO2 monitoring into their health and fitness products.

You May Also Be Interested in

Shindengen
Lowest to $5.6838
ESMT
Lowest to $1.0845
Shindengen
Lowest to $0.2021
ESMT
Need more? Email Us
ESMT
Lowest to $1.2913
EliteMT
Lowest to $2.1853
EliteMT
Lowest to $3.4246
ESMT
Lowest to $0.9506
EliteMT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0864 $61.2960
35+ $3.3530 $117.3550
54+ $3.2479 $175.3866
74+ $3.1428 $232.5672
96+ $3.0388 $291.7248
128+ $2.7246 $348.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess