EN
  • EN
  • DE

MAX8611VETM+CA9

Part No MAX8611VETM+CA9
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215119-MAX8611VETM+CA9
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8611VETM+CA9 CAD Model

Description

Maxim Integrated MAX8611VETM+CA9 Product Overview

The MAX8611VETM+CA9 from Maxim Integrated is a high-performance, precision power-management integrated circuit (IC) designed to suit a wide array of applications that require accurate voltage and current measurements. This versatile IC is an ideal solution for battery-powered devices, portable instruments, and power monitoring systems, delivering precise data for efficient energy management.

Key Features

  • High Accuracy: The MAX8611VETM+CA9 boasts exceptional measurement accuracy, making it suitable for applications where precise monitoring of power consumption is critical.
  • Integrated Functionality: This IC integrates multiple functions, including a high-side current-sense amplifier, a voltage reference, and a comparator, providing a compact solution that reduces the overall component count.
  • Wide Input Voltage Range: With an input voltage range that accommodates a variety of power sources, the MAX8611VETM+CA9 is versatile enough to be used in numerous applications without the need for additional voltage regulation components.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal quiescent current, thus conserving energy in battery-powered devices and extending operational time.
  • Flexible Communication: The device features an I2C interface for easy communication with microcontrollers and other digital systems, allowing for seamless integration into existing designs.

Applications

  • Battery Management Systems
  • Portable Electronic Devices
  • Smart Power Distribution Systems
  • Energy Monitoring and Management
  • Industrial and Automotive Systems

The MAX8611VETM+CA9 comes in a compact, thermally enhanced 48-pin TQFN package, which is suitable for space-constrained applications. Its robust design ensures reliable operation under varying environmental conditions, making it a preferred choice for designers looking to enhance the performance and efficiency of their power management systems. With Maxim Integrated's reputation for quality, this product stands as a testament to the company's commitment to delivering high-performance, integrated solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
Omron
Need more? Email Us
ESMT
Lowest to $1.0845
EliteMT
Lowest to $3.4246
EliteMT
Lowest to $2.1853
ESMT
Need more? Email Us
EliteMT
Need more? Email Us
ESMT
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess