EN
  • EN
  • DE

SN0407137PAGR

Part No SN0407137PAGR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 330032-SN0407137PAGR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN0407137PAGR CAD Model

Description

Product SN0407137PAGR is an exceptional integrated circuit product from Texas Instruments, a globally recognized company known for its high-quality semiconductor products.

  • Type: Power management integrated circuit (PMIC).
  • Function: Manage the power requirements of the host system, ensuring that every component gets the right amount of power @ the right time.
  • Purpose: Designed to optimize power usage, improve system efficiency, and extend the battery life of portable devices.
  • Technology and Design: Features a step-down converter with integrated FETs, which allows it to provide high efficiency over a wide load range.
  • Feature: Has a programmable frequency, allowing users to customize its operation to suit their specific needs.
  • Benefit: Makes it highly versatile and suitable for a wide range of applications.
  • Advantage: Compact size.
  • Package: Comes in a small 20-pin package, making it ideal for space-constrained applications.
  • Benefit of Compact Size: Does not compromise its performance, as it still provides the same high efficiency and reliability that Texas Instruments is known for.
  • Input Voltage Range: Has an input voltage range of 4.5V to 17V, making it suitable for a wide range of applications.
  • Feature: Has a high switching frequency, which reduces the size of external components and helps to keep the overall system size small.
  • Safety Features: Comes with built-in protections against over-temperature, under-voltage lockout, and over-current conditions.
  • Benefits of Safety: Ensure that the device operates safely under various conditions, preventing damage to the system and ensuring a long operational life.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess