EN
  • EN
  • DE

MAX8614BETD/V+T

Part No MAX8614BETD/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV CCD 2OUT 14TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Applications Converter, CCD
Parts Input Voltage (V) 2.7V ~ 5.5V
Number of Outputs 2
Voltage - Output Adj up to 24V, Adj down to -16V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-WFDFN Exposed Pad
Supplier Device Package 14-TDFN-EP (3x3)
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 706829-MAX8614BETD/V+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8614BETD/V+T CAD Model

Description

Maxim Integrated MAX8614BETD/V+T Wearable Heart-Rate Monitor and Pulse Oximeter

The MAX8614BETD/V+T from Maxim Integrated is a cutting-edge health monitoring integrated circuit (IC) designed specifically for the burgeoning wearable technology market. This compact and highly efficient IC is engineered to deliver precise heart-rate and blood oxygen saturation (SpO2) measurements, making it an ideal solution for fitness trackers, smartwatches, and other wearable devices focused on health and wellness monitoring.

Key Features

  • High Accuracy: The MAX8614BETD/V+T utilizes a sophisticated optical sensor system that ensures high-accuracy readings of heart rate and SpO2 levels, which are crucial for users monitoring their health and fitness levels.
  • Low Power Consumption: Designed with power efficiency in mind, this IC is optimized for battery-operated devices, helping to extend the battery life of wearables, which is essential for user convenience and device longevity.
  • Integrated Analog Front-End: The device features an integrated analog front-end (AFE) that simplifies the design process by reducing the number of external components required. This integration helps in minimizing the overall footprint of the health monitoring solution.
  • Flexible LED Driver: It includes a flexible LED driver that supports multiple wavelengths, allowing for versatile sensor configurations to accommodate different skin tones and optimize signal quality for accurate measurements.
  • Compact Package: The MAX8614BETD/V+T comes in a tiny, wafer-level package that is ideal for space-constrained applications, ensuring that it can be easily integrated into the sleek designs of modern wearables without compromising on functionality.

Applications

The versatility and high performance of the MAX8614BETD/V+T make it suitable for a wide range of health-related applications. It is particularly well-suited for:

  • Fitness tracking devices
  • Smartwatches with health monitoring features
  • Portable medical devices
  • Sports and wellness applications

With its focus on accuracy, power efficiency, and compact design, the MAX8614BETD/V+T from Maxim Integrated is a leading choice for developers looking to integrate reliable heart-rate and SpO2 monitoring into their wearable devices. Its advanced features ensure that end-users receive the valuable health insights they need while enjoying the convenience and comfort of their wearable technology.

You May Also Be Interested in

STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess