The MAX861ESA-TG074 is a high-efficiency, compact, step-up DC-DC voltage converter designed and manufactured by Maxim Integrated. This device is ideal for applications that require a higher voltage level from a lower voltage power source, making it perfect for battery-powered devices, handheld electronics, and portable equipment.
Key Features
- Input Voltage Range: The converter operates from a low input voltage of 0.8V, which is suitable for single-cell batteries, up to a maximum of 10V.
- Adjustable Output Voltage: The output voltage can be adjusted up to 28V, providing versatility for various circuit designs and requirements.
- High Efficiency: The device features a high-efficiency conversion rate, which is essential for maximizing battery life in portable applications.
- Compact Package: The MAX861ESA-TG074 comes in an 8-pin SOIC package, which is space-efficient and suitable for space-constrained applications.
- Low Quiescent Current: It has a low quiescent current, which reduces standby power consumption, contributing to the overall energy efficiency of the system it's integrated into.
Applications
The versatility of the MAX861ESA-TG074 makes it suitable for a wide array of applications. Some of the common applications include:
- Portable Devices
- Battery-Operated Equipment
- Handheld Instruments
- Power Backup Systems
- Energy Harvesting
Reliability and Performance
Maxim Integrated is known for its commitment to reliability and performance. The MAX861ESA-TG074 is built with this commitment in mind, ensuring stable operation and longevity in the demanding environments that portable devices often encounter.
For designers looking for a reliable voltage conversion solution, the MAX861ESA-TG074 by Maxim Integrated offers the efficiency, compactness, and flexibility required to meet the needs of modern electronic devices.