EN
  • EN
  • DE

MAX8631XETI+

Part No MAX8631XETI+
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description LED Driver 8 Segment 4000uA Supply Current 28-Pin TQFN EP / IC LED DRIVER RGLTR DIM 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 8 + 2LDOs
Voltage Supply MIN 2.7V
Voltage Supply MAX 5.5V
Voltage - Output 5V
Output Current per Channel 30mA, 100mA (Flash)
Frequency 1MHz
Dimming Single-Wire
Applications Backlight, Camera Flash
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (4x4)
Win Source Part Number 787095-MAX8631XETI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8631X
Introduction Date May 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX8631XETI+ CAD Model

Description

Maxim Integrated MAX8631XETI+ Product Overview

The MAX8631XETI+ is a high-performance LED driver integrated circuit (IC) from Maxim Integrated, designed to deliver precision and efficiency in a compact package. This advanced LED driver is ideal for powering high-brightness LEDs in a wide range of applications, including mobile phones, personal electronics, and portable lighting solutions.

Key Features

  • High Efficiency: The MAX8631XETI+ is optimized for efficiency, reducing power consumption and maximizing battery life in portable devices.
  • Adjustable Output: It provides a flexible, adjustable output current, allowing for precise control over the brightness of the connected LEDs.
  • Integrated Switch: With an integrated power switch, this IC minimizes the number of external components required, simplifying the design and saving space on the PCB.
  • Thermal Management: The device includes thermal shutdown protection, ensuring reliable operation by preventing overheating.
  • Compact Package: The MAX8631XETI+ comes in a compact, 28-pin thin QFN package, making it suitable for space-constrained applications.

Performance Specifications

  • Input Voltage Range: 2.6V to 5.5V
  • Output Voltage Range: Up to 26V
  • Output Current: Programmable via an external resistor
  • Switching Frequency: 1MHz (typical)

Applications

  • Mobile Phones
  • Personal Electronics
  • Portable Lighting
  • Backlighting for LCD Displays

The MAX8631XETI+ from Maxim Integrated is a versatile and efficient solution for driving high-brightness LEDs. Its combination of high efficiency, adjustable output, and compact form factor makes it an excellent choice for designers looking to enhance the performance and battery life of their portable and space-sensitive devices.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3477 $58.8247
27+ $4.3878 $118.4706
41+ $4.2516 $174.3156
57+ $4.1141 $234.5037
73+ $3.9767 $290.2991
98+ $3.5655 $349.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess