EN
  • EN
  • DE

MAX8632ETI+TG104

Part No MAX8632ETI+TG104
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description INTEGRATED CIRCUIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX863
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 215152-MAX8632ETI+TG104
Ultra Librarian 3D Model Ultra Librarian MAX8632ETI+TG104 CAD Model

Description

Maxim Integrated MAX8632ETI+TG104: High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX8632ETI+TG104 from Maxim Integrated is a versatile and powerful power management IC, specifically designed to meet the demanding needs of modern notebook computers. This advanced controller integrates multiple outputs, delivering high efficiency and precision to ensure reliable operation and extended battery life for portable devices.

Key Features:

  • Quad-Output Configuration: This IC is capable of controlling up to four outputs, making it a comprehensive solution for managing the main power supplies in a notebook computer.
  • High-Efficiency Operation: The MAX8632ETI+TG104 is designed for high efficiency, which is critical for minimizing heat generation and maximizing battery life in portable applications.
  • Adjustable Outputs: The outputs of this controller are adjustable, allowing for precise regulation of voltage to accommodate various components within the system.
  • Integrated Power MOSFETs: The inclusion of internal power MOSFETs simplifies the design and reduces the external component count, leading to a more compact and cost-effective power supply design.
  • Multiple Protection Features: It comes with a suite of protection features such as overvoltage, undervoltage, and thermal shutdown to safeguard the system against potential damage from abnormal operating conditions.

Applications:

The MAX8632ETI+TG104 is ideal for use in the main power supply sections of notebook computers, but it is also suitable for other portable electronics that require efficient and multiple-output power management systems.

Package and Reliability:

Encased in a 28-pin thin QFN package, the MAX8632ETI+TG104 is designed for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it a trustworthy choice for portable computing solutions.

Overall, the MAX8632ETI+TG104 from Maxim Integrated is a high-performance, multi-output power supply controller that offers the efficiency, flexibility, and reliability needed for advanced portable computing devices. Its integration of multiple features and protections in a compact form factor makes it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7293 $60.0446
52+ $2.2395 $116.4540
80+ $2.1691 $173.5280
111+ $2.0998 $233.0778
143+ $2.0293 $290.1899
191+ $1.8191 $347.4481
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,400 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess