EN
  • EN
  • DE

MAX8634ELA+T

Part No MAX8634ELA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.6V2.85V3V 0.3A 8-Pin UDFN T/R / IC REG LDO ADJ 0.3A 8UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Output Configuration Positive
Output Type Programmable
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 2.6V, 2.6V
Output Voltage MAX 2.85V, 2.85V
Voltage Dropout (Maximum) 0.2V @ 100mA, 0.2V @ 100mA
Output Current 300mA, 300mA
Operating Supply Current 75μA
PSRR 60dB ~ 55dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WFDFN
Manufacturer Package 8-uDFN (2x2)
Win Source Part Number 787096-MAX8634ELA+T
Popularity Medium
Supply and Demand Status Balance
Family Name MAX8634
Introduction Date April 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX8634ELA+T CAD Model

Description

Maxim Integrated's MAX8634ELA+T LED Driver

The MAX8634ELA+T is a highly efficient, integrated LED driver from Maxim Integrated, designed to provide a compact and robust solution for powering high-brightness LEDs. This driver is particularly suitable for portable applications where space is at a premium and power efficiency is crucial. With its advanced features and high performance, the MAX8634ELA+T is an excellent choice for a wide range of lighting applications, including backlighting in mobile devices, automotive lighting, and general illumination tasks.

Key Features

  • High Efficiency: The device is capable of delivering a high level of power efficiency, which helps in prolonging battery life in portable applications.
  • Adjustable Output: It offers an adjustable output current that allows for precise control over the brightness levels of the connected LEDs.
  • PWM Dimming: The MAX8634ELA+T supports pulse-width modulation (PWM) dimming, which provides a wide range of brightness control while maintaining color stability.
  • Thermal Protection: Equipped with thermal shutdown protection, the device ensures reliable operation by preventing overheating.
  • Compact Form Factor: Available in a small, leadless package, it is ideal for space-constrained applications.

Technical Specifications

  • Input Voltage: The driver operates over a wide input voltage range, accommodating various power supplies.
  • Output Current: It can deliver a high output current, which is adjustable to meet the needs of different LED configurations.
  • Efficiency: The device's high efficiency minimizes power loss and heat generation.
  • Protection Features: Includes over-voltage, over-current, and thermal protection to safeguard the LEDs and the driver itself.

Applications

The versatility of the MAX8634ELA+T makes it an ideal choice for a variety of applications that require high-brightness LED driving capabilities. It is commonly used in:

  • Smartphone and tablet backlights
  • Automotive interior and exterior lighting
  • Portable and handheld devices
  • Task lighting and architectural details

Overall, the Maxim Integrated MAX8634ELA+T LED driver is a reliable and efficient solution for modern LED lighting applications, offering designers the flexibility and performance needed to create innovative lighting solutions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess