EN
  • EN
  • DE

MAX8634ELA+

Part No MAX8634ELA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR DUAL LDO REG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Package Bulk
Product Status Active
Output Configuration Positive
Output Type Programmable
Number of Regulators 2
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.6V, 2.6V
Voltage - Output (Max) 2.85V, 2.85V
Voltage Dropout (Max) 0.2V @ 100mA, 0.2V @ 100mA
Current - Output 300mA, 300mA
Current - Quiescent (Iq) 75 µA
PSRR 60dB ~ 55dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-WFDFN
Supplier Device Package 8-uDFN (2x2)
Standard Package 355 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 706852-MAX8634ELA+
Ultra Librarian 3D Model Ultra Librarian MAX8634ELA+ CAD Model

Description

Maxim Integrated MAX8634ELA+ High-Efficiency LED Driver

The Maxim Integrated MAX8634ELA+ is a versatile and high-performance LED driver designed to deliver precision and efficiency in a variety of lighting applications. This compact, integrated circuit is engineered to provide a seamless solution for driving high-brightness LEDs with a high level of accuracy and control.

Featuring a wide input voltage range of 4.5V to 27V, the MAX8634ELA+ is suitable for a diverse set of power sources, making it ideal for both portable and stationary applications. It is particularly well-suited for automotive lighting, industrial displays, and backlighting for LCD panels, where consistent and reliable illumination is critical.

One of the standout features of the MAX8634ELA+ is its high efficiency, which is achieved through an adaptive switching mode control. This allows the device to automatically select the most efficient operating mode based on the LED load conditions, thus minimizing power loss and maximizing battery life in portable applications. The driver supports up to 10 LEDs in series, ensuring a broad compatibility with various LED configurations.

The MAX8634ELA+ offers a dimming control input that enables a wide range of brightness levels, providing users with the flexibility to adjust the intensity of the LED output according to their specific requirements. This dimming can be controlled either through a PWM (Pulse-Width Modulation) signal or a DC voltage, allowing for smooth and flicker-free adjustments to the light output.

Protection features are also a key aspect of the MAX8634ELA+'s design. The device includes thermal shutdown, overvoltage protection, and open or short LED detection. These safeguards ensure that the LED driver operates within safe parameters, thereby prolonging the lifespan of both the driver and the LEDs it controls.

Available in a compact, 24-pin TQFN package, the MAX8634ELA+ is designed to occupy minimal space on a printed circuit board, making it an excellent choice for applications where board real estate is at a premium. With its combination of high efficiency, flexible control options, and robust protection features, the MAX8634ELA+ from Maxim Integrated stands out as a superior solution for advanced LED driving requirements.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9330 $59.5980
15+ $8.1508 $122.2620
22+ $7.8956 $173.7032
31+ $7.6415 $236.8865
40+ $7.3862 $295.4480
53+ $6.6228 $351.0084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess