EN
  • EN
  • DE

MAX8640YEXT25+T

Part No MAX8640YEXT25+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 2.5V 500MA SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 500mA 6-TSSOP, SC-88, SOT-363
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-70-6
Family Name MAX8640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882519-MAX8640YEXT25+T
Ultra Librarian 3D Model Ultra Librarian MAX8640YEXT25+T CAD Model

Description

Maxim Integrated MAX8640YEXT25+T Voltage Regulator

The MAX8640YEXT25+T from Maxim Integrated is a high-efficiency, low-quiescent-current synchronous step-down DC-DC converter designed to deliver a fixed output voltage of 2.5V. This compact and efficient component is part of Maxim's extensive range of power management integrated circuits, which are renowned for their reliability and performance in a wide array of applications.

With an input voltage range of 2.5V to 5.5V, the MAX8640YEXT25+T is ideally suited for portable and battery-powered devices where power efficiency is critical. It can supply up to 300mA of output current, making it a perfect choice for powering low-voltage microprocessors, memory modules, and other digital ICs.

One of the standout features of this voltage regulator is its ultra-low quiescent current, which significantly extends battery life by reducing standby power consumption. The device also includes a variety of protection features, such as over-temperature and over-current protection, ensuring safe operation under various conditions.

The MAX8640YEXT25+T is available in a compact, 6-pin thin SOT23 package, which minimizes the footprint on the PCB and is ideal for space-constrained applications. Its small size, combined with a high switching frequency of 1.2MHz, allows the use of tiny, low-cost capacitors and inductors, further reducing the overall solution size.

For design flexibility, the MAX8640YEXT25+T includes a low-power shutdown feature that reduces the supply current to less than 0.1µA, which is crucial for battery-powered applications where every microampere counts. Additionally, the device's high efficiency is maintained across a wide range of loads, thanks to Maxim's proprietary Idle Mode™ control scheme.

In summary, the MAX8640YEXT25+T from Maxim Integrated is a highly efficient, low-quiescent-current step-down converter that offers a fixed 2.5V output voltage, robust protection features, and a compact form factor. It is an excellent choice for engineers looking to optimize power management in their portable and space-sensitive designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess