EN
  • EN
  • DE

MAX8643AETG

Part No MAX8643AETG
Manufacturer Maxim Integrated
Description 3A, 2MHz Step-Down Regulator with Integrated Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215161-MAX8643AETG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8643AETG CAD Model

Description

The MAX8643AETG is a state-of-the-art power management integrated circuit (IC) developed by Maxim Integrated, designed specifically for the demanding requirements of notebook computers and other compact, high-performance electronic devices. This advanced power controller offers a comprehensive solution for managing the main power supply with its four high-efficiency outputs, making it an ideal choice for portable applications where power efficiency and space savings are critical.

Key Features

  • High Efficiency: The device is engineered to provide high efficiency, which extends battery life and reduces heat generation, a crucial feature for portable electronics.
  • Quad Outputs: It includes four PWM outputs, each capable of delivering a tightly regulated supply voltage to various system components, ensuring stable operation even under varying load conditions.
  • Integrated MOSFETs: The MAX8643AETG incorporates internal power MOSFETs, which minimizes the need for external components and simplifies the power supply design.
  • Flexible Power Sequencing: This IC supports programmable power sequencing, allowing designers to tailor the startup behavior to meet specific system requirements.
  • Compact Package: The device comes in a space-saving, 24-pin TQFN package, which is highly beneficial for applications where PCB real estate is at a premium.

Applications

The MAX8643AETG is versatile and can be used in a wide range of applications beyond notebook computers, including:

  • Portable and Battery-Powered Devices
  • Netbooks and Ultrabooks
  • Multi-Output Power Supplies
  • Embedded Systems

Technical Specifications

Some of the technical highlights of the MAX8643AETG include:

  • Input Voltage Range: 4.5V to 24V
  • Adjustable Output Voltage
  • Overvoltage and Overcurrent Protection
  • Thermal Overload Protection
  • High-Frequency Operation

In conclusion, the MAX8643AETG from Maxim Integrated is a robust and efficient solution for power management in compact and portable devices. Its integration of multiple outputs, high efficiency, and compact form factor make it an excellent choice for designers looking to optimize their power supply designs for space-constrained applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7352 $51.6168
22+ $4.7059 $103.5298
33+ $4.5588 $150.4404
46+ $4.4117 $202.9382
59+ $4.2647 $251.6173
79+ $3.8235 $302.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,724 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess