Maxim Integrated MAX8643ETG+ Step-Down Converter
The MAX8643ETG+ is a highly efficient, compact, synchronous step-down DC-DC converter from Maxim Integrated, designed to deliver excellent power conversion and management for a wide range of applications. This advanced integrated circuit is engineered to maintain stability and performance, even under varying load conditions and power demands.
Key Features
- High Efficiency: The MAX8643ETG+ boasts an impressive efficiency rate, which is critical for battery-powered devices where power conservation is paramount.
- Adjustable Output Voltage: Its output voltage is adjustable, giving designers the flexibility to use it in different applications that require various voltage levels.
- Integrated MOSFETs: The inclusion of internal MOSFETs minimizes the need for external components, thus saving board space and reducing the overall solution size.
- Wide Input Voltage Range: It operates over a broad input voltage range, accommodating a variety of power sources and ensuring compatibility with diverse product designs.
- Thermal Protection: The device includes thermal protection features to safeguard against overheating, enhancing the reliability and longevity of both the converter and the end product.
- Compact Package: The MAX8643ETG+ comes in a small, 24-pin TQFN package, which is ideal for space-constrained applications.
Applications
The versatility of the MAX8643ETG+ makes it suitable for a multitude of applications, including but not limited to:
- Portable and battery-powered devices
- Point-of-load conversions
- Networking and telecommunications equipment
- Computing peripherals
- Industrial and medical equipment
Technical Specifications
The technical specifications of the MAX8643ETG+ reflect its capability to adapt to various power requirements:
- Input Voltage Range: 4.5V to 5.5V
- Output Voltage Range: 0.6V to (VIN - 0.5V)
- Output Current: Up to 4A
- Package: 24-pin TQFN (4mm x 4mm)
- Operating Temperature Range: -40°C to +85°C
With its robust feature set, the MAX8643ETG+ from Maxim Integrated stands out as a reliable and efficient solution for power management in modern electronic designs.