EN
  • EN
  • DE
  • IT

MAX8645YETI+

Part No MAX8645YETI+
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description LED Driver 8 Segment 5500uA Supply Current 28-Pin TQFN EP / IC LED DRIVER RGLTR DIM 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 8
Voltage Supply MIN 2.7V
Voltage Supply MAX 5.5V
Voltage - Output 5.5V
Output Current per Channel 30mA, 200mA (Flash)
Frequency 1MHz
Dimming Single-Wire
Applications Backlight, Camera Flash
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (4x4)
Win Source Part Number 787099-MAX8645YETI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8645
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX8645YETI+ CAD Model

Description

Maxim Integrated MAX8645YETI+ Overview

The MAX8645YETI+ is a highly efficient, compact, and versatile power-management integrated circuit (PMIC) designed by Maxim Integrated, a renowned manufacturer of innovative analog and mixed-signal products. This device is specifically engineered to provide a reliable power solution for portable and space-constrained applications, ensuring optimal performance and extended battery life.

Key Features

  • High Efficiency: The MAX8645YETI+ boasts an impressive efficiency rate, which minimizes power loss and heat generation, thereby enhancing the overall system reliability and performance.
  • Compact Size: With its small form factor, this PMIC is ideal for use in applications where board space is at a premium, such as mobile phones, personal media players, and other portable electronic devices.
  • Integrated Functionality: The device integrates multiple functions, including DC-DC conversion, which simplifies the design and reduces the number of external components required.
  • Flexible Power Supply: It supports a wide input voltage range, making it suitable for various power sources and ensuring compatibility with different types of batteries.
  • Programmable Output Voltage: The output voltage is programmable via an external resistor divider, allowing designers to tailor the output to meet the specific needs of their application.
  • Thermal Protection: The MAX8645YETI+ includes built-in thermal protection features that safeguard the device and the system from overheating.

Applications

The versatility of the MAX8645YETI+ makes it an ideal choice for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Portable Medical Devices
  • Wearable Technology

Technical Specifications

The MAX8645YETI+ operates over a temperature range of -40°C to +85°C and comes in a compact TQFN-28 package. The device's high switching frequency allows for the use of small, low-profile inductors and capacitors, further reducing the overall solution size. Additionally, it features a low quiescent current, contributing to the extended battery life of the end product.

For designers seeking a high-performance power management solution, the MAX8645YETI+ from Maxim Integrated offers the perfect blend of efficiency, compactness, and functionality, making it an excellent choice for today's cutting-edge electronic devices.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.3294 $69.2822
30+ $4.3728 $131.1840
46+ $4.2362 $194.8652
64+ $4.0994 $262.3616
82+ $3.9628 $324.9496
110+ $3.5529 $390.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 249 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess