The MAX865EUA+T is a compact, high-efficiency, charge-pump voltage converter produced by Maxim Integrated, encapsulated in a space-saving MSOP8 (Mini Small Outline Package with 8 leads) package. This versatile component is designed to provide a reliable solution for applications requiring voltage conversion without the need for inductors, thus offering a simpler and more space-efficient design compared to traditional switch-mode power supplies.
Key Features
- Charge Pump Technology: Utilizes a switched capacitor network to efficiently increase, decrease, or invert input voltage.
- Versatile Voltage Conversion: Capable of providing a positive or negative output from a positive input voltage, making it suitable for a variety of dual supply applications.
- High Efficiency: Delivers up to 99% voltage conversion efficiency, minimizing power loss and heat generation.
- Low Noise Operation: Features low output ripple and electromagnetic interference (EMI), ideal for sensitive electronic applications.
- Compact MSOP8 Package: The miniature package is perfect for space-constrained applications, such as portable devices and embedded systems.
Applications
The MAX865EUA+T is suitable for a broad range of applications, particularly where space and efficiency are critical. Common applications include:
- Portable and battery-powered devices
- Medical instrumentation
- Data acquisition systems
- Handheld consumer electronics
- Operational amplifier power supplies
Technical Specifications
With an input voltage range of 1.5V to 5.5V, the MAX865EUA+T is capable of delivering an adjustable output voltage that can be set by external resistors. It supports a wide temperature range and offers protection features such as thermal overload protection and short-circuit protection, ensuring reliable performance in demanding environments.
Conclusion
The Maxim Integrated MAX865EUA+T MSOP8 is a testament to the company's commitment to providing innovative power solutions. Its high efficiency, low noise, and compact form factor make it an excellent choice for designers looking to optimize their power supply designs without compromising on performance or space.