EN
  • EN
  • DE

MAX8660ETL+T

Part No MAX8660ETL+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGE XSCALE 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Processor
Supply Voltage - Operating 2.6 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (5x5)
Win Source Part Number 022199-MAX8660ETL+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX8660ETL+T CAD Model

Description

Maxim Integrated MAX8660ETL+T Power Management IC

The MAX8660ETL+T from Maxim Integrated is a highly integrated power-management IC designed to deliver efficient power solutions for portable and handheld devices. This advanced chip is engineered to meet the stringent power requirements of modern mobile applications, ensuring extended battery life and reliable performance.

At the heart of the MAX8660ETL+T lies a multifaceted system that combines multiple DC-DC converters and LDO (low-dropout) regulators. This integration allows the device to supply a variety of voltage rails simultaneously, catering to the different power demands of processors, memory, and peripheral components. The IC's ability to provide multiple output voltages from a single input makes it an ideal choice for space-constrained applications.

The device features a high-efficiency, step-down converter with a 2MHz switching frequency, which minimizes the size of external components and helps to reduce the overall footprint on the PCB. Additionally, the MAX8660ETL+T is equipped with a SIM card power supply, which is programmable for different SIM card requirements, making it highly adaptable for various mobile and communication applications.

One of the key benefits of the MAX8660ETL+T is its low quiescent current, which is crucial for prolonging battery life in portable devices. The power management IC also includes a range of protective features such as overvoltage protection, thermal shutdown, and current limiting, ensuring the safety and stability of the end product.

The MAX8660ETL+T comes in a compact, 40-pin thin QFN package, which is suitable for space-constrained designs. Its operating temperature range from -40°C to +85°C makes it robust for use in a variety of environmental conditions.

For designers and engineers looking to create high-performance, power-efficient portable devices, the MAX8660ETL+T offers a comprehensive solution that combines versatility, efficiency, and reliability. Maxim Integrated's commitment to quality ensures that this power management IC stands out as a top choice for powering the next generation of mobile technology.

Key Features:

  • Multiple DC-DC converters and LDO regulators
  • 2MHz switching frequency for small external components
  • Programmable SIM card power supply
  • Low quiescent current for enhanced battery life
  • Overvoltage protection, thermal shutdown, and current limiting
  • Compact 40-pin thin QFN package
  • Operating temperature range: -40°C to +85°C

You May Also Be Interested in

Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1102 $63.9918
20+ $5.8339 $116.6780
31+ $5.6526 $175.2306
43+ $5.4701 $235.2143
55+ $5.2876 $290.8180
74+ $4.7401 $350.7674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,191 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess