Product Overview: MAX8668ETEX+T from Maxim Integrated
The MAX8668ETEX+T is a high-performance, integrated power-management IC designed by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This advanced chip is engineered to provide a comprehensive power solution for portable and compact electronic devices.
The MAX8668ETEX+T offers multiple regulated outputs, with a primary focus on efficiency and space-saving. It is ideal for applications such as mobile phones, personal media players, handheld gaming devices, and other battery-operated electronics where power conservation is crucial.
Key Features:
- Versatile Power Management: The device integrates multiple DC-DC converters and LDO regulators to supply various subsystems within an electronic device, minimizing the need for additional external components.
- High Efficiency: With its advanced power-saving modes, the MAX8668ETEX+T ensures extended battery life by optimizing power consumption based on the operational requirements of the device.
- Compact Design: Housed in a small TQFN package, the product is designed to fit into tight spaces, making it perfect for space-constrained applications.
- Programmable Output Voltages: The chip allows for flexible voltage settings on its outputs to cater to various components that require different voltage levels.
- Thermal Protection: Built-in thermal shutdown protection prevents damage from overheating, ensuring reliability and longevity of the power management system.
Technical Specifications:
- Package Type: TQFN-EP
- Operating Temperature Range: -40°C to +85°C
- Input Voltage Range: Typically 2.7V to 5.5V
- Multiple Output Channels: Including DC-DC converters and LDOs
The MAX8668ETEX+T is designed with the meticulous attention to detail and quality that Maxim Integrated is known for. Whether you are designing a new product or looking to improve the power efficiency of an existing one, this power management IC provides a robust, efficient, and compact solution to meet your needs.