EN
  • EN
  • DE

MAX866ESA+T

Part No MAX866ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST PROG 23MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V, 5V
Output Current 23mA
Frequency - Switching 250kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 111790-MAX866ESA+T
Ultra Librarian 3D Model Ultra Librarian MAX866ESA+T CAD Model

Description

Maxim Integrated MAX866ESA+T Charge Pump Voltage Converter

The Maxim Integrated MAX866ESA+T is a highly versatile and efficient charge pump voltage converter that is designed to meet the needs of a wide range of applications. This compact, integrated circuit is capable of providing a regulated output voltage from an unregulated input voltage, making it an ideal choice for portable devices, battery-powered equipment, and other applications where space and power efficiency are critical.

The MAX866ESA+T operates with an input voltage range from 1.8V to 5.5V, providing a great deal of flexibility for designers. Its output is adjustable, which allows users to set the desired output voltage to match their specific requirements. This feature is particularly useful in applications where precise voltage regulation is necessary for optimal performance.

One of the key advantages of the MAX866ESA+T is its ability to switch between step-up and step-down modes automatically, depending on the input voltage relative to the output voltage. This automatic mode switching ensures that the device maintains a constant output voltage even when the input voltage fluctuates, which is common in battery-operated devices as the battery discharges.

The device is also known for its high efficiency, which is achieved through its low quiescent current and the use of a fractional charge pump scheme. This efficiency minimizes power loss and extends battery life, which is essential for portable and wearable technology. Additionally, the MAX866ESA+T features a low-power shutdown mode that further reduces power consumption when the device is not in use.

For ease of integration, the MAX866ESA+T comes in an 8-pin SOIC package, which is both space-saving and convenient for automated assembly processes. Its thermal overload protection and short-circuit protection ensure reliable operation and longevity of the device under various conditions.

In summary, the Maxim Integrated MAX866ESA+T is a flexible and efficient solution for voltage conversion needs in a range of electronic applications. Its adjustable output, automatic mode switching, high efficiency, and protective features make it a robust choice for designers looking to optimize their power management strategies.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess