EN
  • EN
  • DE

MAX8670AETL

Part No MAX8670AETL
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215199-MAX8670AETL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8670AETL CAD Model

Description

The MAX8670AETL from Maxim Integrated is a state-of-the-art power management integrated circuit (PMIC) designed to deliver efficient, reliable performance for a wide range of applications. This versatile component is ideal for portable devices where power efficiency and space constraints are critical considerations.

Key Features

  • High Integration: The MAX8670AETL integrates multiple power management functions into a single package, reducing the number of external components required and saving valuable board space.
  • Variable Output: It offers a flexible power solution with a programmable output voltage, allowing it to meet the needs of various applications and power requirements.
  • High Efficiency: Designed with Maxim Integrated's advanced technology, the MAX8670AETL ensures high-efficiency power conversion, which extends battery life and reduces heat generation.
  • Small Footprint: The device comes in a compact, leadless TQFN package, making it an excellent choice for space-constrained applications.

Applications

The MAX8670AETL is well-suited for a range of applications that require efficient power management. These include:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Battery-Powered Devices

Technical Specifications

The technical specifications of the MAX8670AETL include:

  • Input Voltage Range: tailored to the specific requirements of portable devices
  • Output Voltage Range: programmable to meet diverse power needs
  • Package Type: TQFN
  • Operating Temperature Range: suitable for a wide range of environmental conditions

Conclusion

The MAX8670AETL from Maxim Integrated is an excellent choice for designers looking to optimize power management in compact, battery-powered devices. With its high level of integration, efficiency, and small footprint, this PMIC helps to maximize the performance and extend the battery life of portable electronics.

You May Also Be Interested in

ESMT
Lowest to $0.9506
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
Lowest to $2.9349
Shindengen
Lowest to $5.6838
Omron
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess