Product Overview: PIC16C505-20I/SL
The PIC16C505-20I/SL is a high-performance, fully-static, 8-bit CMOS microcontroller from Microchip Technology. It is designed to deliver the versatility of the PIC microcontroller architecture with a wide range of features in a small package, making it ideal for applications where space is at a premium.
Key Features:
- Memory: The device comes with 1.5KB of program memory and 72 bytes of data RAM, which is sufficient for simple control tasks and basic data handling.
- Speed: It operates at a maximum frequency of 20MHz, providing a robust processing speed for various applications.
- I/O Pins: The microcontroller includes 12 I/O pins, which can be assigned to various functions as per the requirements of the application, providing flexibility in interfacing with other devices and peripherals.
- Instruction Set: It utilizes a 12-bit instruction set that is easy to learn and use, which helps in reducing development time.
- Operating Voltage: The device operates within a range of 2.5V to 5.5V, making it suitable for both low and standard voltage applications.
- Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.
- Packaging: The PIC16C505-20I/SL is available in a 14-pin SOIC package, which is ideal for surface-mount technology (SMT) and occupies minimal board space.
- Power-Saving Modes: It features power-saving modes like sleep mode, which significantly reduces power consumption when the device is not in active use.
Applications:
The microcontroller's small size and comprehensive feature set make it an excellent choice for a variety of applications, including:
- Consumer Electronics
- Automotive Systems
- Industrial Controls
- Medical Devices
- Security Systems
- Small-Scale Robotics
Conclusion:
The PIC16C505-20I/SL microcontroller by Microchip Technology is a compact, versatile, and reliable solution for embedded systems. Its combination of memory, speed, and I/O options packaged in a small form factor makes it an excellent choice for designers looking to optimize their applications for space and performance.